The OZ964SN-C-0-TR is a highly integrated Cold Cathode Fluorescent Lamp (CCFL) controller IC designed by O2Micro, primarily used in LCD backlighting applications. This IC provides efficient and precise control of CCFL lamps, ensuring optimal performance and reliability in various display devices.
Applications
- LCD Monitors
- LCD TVs
- Laptop Displays
- Industrial LCD Panels
Features
- High-Efficiency CCFL Backlight Controller
- PWM Dimming Control for Precise Brightness Adjustment
- Integrated Overvoltage Protection (OVP), Overcurrent Protection (OCP), and Short Circuit Protection (SCP)
- Soft-Start Functionality to Minimize Lamp Stress
- Burst Mode Operation for Low Power Consumption
- Precise Lamp Current and Voltage Regulation
Benefits
- Extended Lamp Life Due to Controlled Start-up and Operation
- Reduced Power Consumption and Improved Energy Efficiency
- Enhanced System Reliability with Built-in Protection Features
- Superior Display Quality with Stable Brightness and Color Uniformity
- Flexible Dimming Control for Optimal User Experience
Additional Details
The OZ964SN-C-0-TR utilizes Pulse-Width Modulation (PWM) dimming to accurately control the lamp's brightness, offering a wide dimming range for the display. The integrated protection mechanisms safeguard the CCFL and the controller from potential damage caused by overvoltage, overcurrent, or short circuits. The soft-start feature minimizes stress on the lamp during start-up, prolonging its lifespan. Burst mode operation further improves power efficiency at lower brightness levels. External components, such as a MOSFET and transformer, are typically required to complete the CCFL driver circuit. This IC is widely used in various LCD backlighting applications due to its stable performance and comprehensive protection features. The 'TR' suffix indicates that the part is supplied in tape and reel packaging. Consult the device datasheet for detailed electrical characteristics and application circuit examples. Precise lamp current and voltage regulation ensure consistent brightness and color across the display panel.