EN
  • EN
  • DE

OZ965G

Part No OZ965G
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Description High-Efficiency Inverter Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264856-OZ965G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ965G CAD Model

Description

The OZ965G is a backlight controller IC from O2Micro, primarily used in LCD backlighting applications. It's designed to drive Cold Cathode Fluorescent Lamps (CCFLs) with high efficiency and reliability. This controller integrates various features to simplify the design of CCFL inverters and provide robust protection.

Applications:

  • LCD Monitors
  • LCD TVs
  • Notebook Computers
  • Portable DVD players
  • Other CCFL-backlit displays

Features:

  • PWM dimming control for brightness adjustment
  • Built-in over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Short-circuit protection (SCP)
  • Soft start function to prolong CCFL life
  • Integrated oscillator
  • High efficiency DC-DC conversion

Benefits:

  • Precise brightness control through PWM dimming
  • Enhanced CCFL lifespan due to soft start
  • Improved system reliability with comprehensive protection features
  • Reduced component count due to integrated oscillator
  • Higher energy efficiency for portable applications

The OZ965G controller employs PWM dimming to achieve precise and flicker-free brightness control. This is essential for providing a comfortable viewing experience for the end-user. The integrated protection features safeguard both the CCFL and the inverter circuit from potential damage. The over-voltage protection prevents the CCFL from being subjected to excessive voltage, which can lead to premature failure. The over-current protection limits the current flow through the CCFL, preventing overheating. The short-circuit protection protects the inverter from damage in the event of a short circuit. The soft-start function minimizes stress on the CCFL during startup, extending its lifespan. This is achieved by gradually increasing the voltage applied to the CCFL. The integrated oscillator reduces the number of external components required, simplifying the design and reducing the overall cost. High efficiency DC-DC conversion ensures that the OZ965G operates with minimal power loss, which is especially important in portable applications where battery life is a critical concern.

In summary, the OZ965G is a highly integrated and efficient CCFL backlight controller that offers a comprehensive set of features for driving CCFLs in a wide range of LCD applications. Its protection features, soft start function, and integrated oscillator contribute to improved system reliability, extended CCFL lifespan, and simplified design.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Samsung
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7036 $59.6260
85+ $1.3976 $118.7960
130+ $1.3537 $175.9810
180+ $1.3098 $235.7640
230+ $1.2670 $291.4100
310+ $1.1354 $351.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess