The OZ9954SN is a high-efficiency and high-performance dimming controller designed for Cold Cathode Fluorescent Lamp (CCFL) backlight applications, typically used in LCD monitors and TVs. Manufactured by O2Micro, this integrated circuit offers a comprehensive set of features for precise control and stable operation of CCFL inverters.
Applications:
- LCD Monitors
- LCD TVs
- Notebook Displays
- Industrial Displays
Features:
- High Efficiency Operation: Optimizes power conversion to reduce energy consumption and heat dissipation.
- Wide Dimming Range: Enables precise control over backlight brightness for optimal viewing experience.
- Integrated Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection to ensure safe and reliable operation.
- PWM Dimming Control: Offers precise dimming control using Pulse Width Modulation (PWM) signals.
- Open Lamp Detection: Detects open lamp conditions and initiates protective measures.
- Adjustable Operating Frequency: Allows for fine-tuning of the inverter's operating frequency to optimize performance and minimize noise.
- Soft Start Function: Gradually increases the lamp current during startup to reduce stress on the components and extend lamp life.
Benefits:
- Improved Energy Efficiency: Reduces power consumption and lowers operating costs.
- Enhanced Display Quality: Enables precise backlight control for optimal brightness and contrast.
- Increased System Reliability: Integrated protection features prevent damage and ensure stable operation.
- Simplified Design: Reduces the number of external components required, simplifying the overall circuit design.
- Extended Lamp Life: Soft start and protection features help to prolong the lifespan of the CCFL lamps.
Additional Details:
The OZ9954SN operates within a specific voltage range (typically 5V to 24V) and is designed to drive multiple CCFL lamps. The dimming control can be achieved through either analog or PWM signals, offering flexibility in system design. The device is available in a small outline package (SOP), making it suitable for compact applications. The precise operating frequency can be adjusted through external components, allowing designers to optimize the inverter's performance for specific lamp characteristics and operating conditions. It's designed to meet stringent safety standards and electromagnetic compatibility (EMC) requirements.