The OZ9967GN-B-0-TR is a high-efficiency LED backlight controller manufactured by O2Micro. It's designed for driving LED backlights in LCD panels, commonly used in displays of various sizes and resolutions. The controller incorporates multiple features and protection mechanisms to ensure stable and reliable performance.
Applications
- LCD TVs
- LCD Monitors
- Notebook PCs
- Portable Media Players
- Industrial Displays
Features
- High Efficiency: Designed for optimal power conversion, maximizing efficiency in LED backlight driving.
- PWM Dimming: Supports PWM dimming for precise brightness control and improved image quality.
- Integrated Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) to safeguard the LED backlight and controller.
- Adaptive Boost Control: Implements adaptive boost control to maintain stable LED current under varying conditions.
- Open/Short LED Protection: Detects and protects against open or shorted LEDs, preventing damage to the system.
- Low Startup Current: Minimizes inrush current during startup, reducing stress on components.
Benefits
- Improved Energy Efficiency: High efficiency leads to reduced power consumption and lower operating costs.
- Enhanced Reliability: Integrated protection features ensure stable and reliable operation, extending the lifespan of the LED backlight system.
- Precise Brightness Control: PWM dimming allows for accurate adjustment of brightness levels, improving image quality and user experience.
- System Protection: Comprehensive protection mechanisms prevent damage from over-voltage, over-current, and over-temperature conditions.
- Versatile Application: Suitable for a wide range of LCD panel sizes and resolutions, making it adaptable to various display applications.
Additional Details
The OZ9967GN-B-0-TR utilizes advanced control algorithms to optimize LED current regulation and minimize power dissipation. It is typically supplied in a small form factor package, making it suitable for space-constrained applications. Its adaptive boost control dynamically adjusts the boost voltage to maintain optimal LED current, compensating for variations in LED forward voltage and temperature. The controller also features soft-start functionality to minimize inrush current and prevent overshoot during startup. The TR suffix indicates tape and reel packaging for automated assembly processes.