EN
  • EN
  • DE

OZ9967SN-B-0-TR

Part No OZ9967SN-B-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 265012-OZ9967SN-B-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9967SN-B-0-TR CAD Model

Description

The OZ9967SN-B-0-TR is an LED backlight controller from O2Micro, designed for driving LED backlights in LCD panels. This controller is used in a variety of display applications and offers high efficiency and reliability. It incorporates numerous features and protection mechanisms to ensure stable and safe operation.

Applications

  • LCD TVs
  • LCD Monitors
  • Notebook PCs
  • Portable DVD Players
  • Industrial Displays

Features

  • High Efficiency: Optimizes power conversion to maximize efficiency in LED backlight applications.
  • PWM Dimming Control: Provides precise brightness control through PWM dimming, enhancing image quality and user experience.
  • Integrated Protection: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) for increased reliability and safety.
  • Adaptive Boost Control: Dynamically adjusts boost voltage to maintain consistent LED current, compensating for variations in LED forward voltage and temperature.
  • Open/Short LED Protection: Detects and protects against open or shorted LEDs, preventing potential damage to the system.
  • Low Startup Current: Minimizes inrush current during startup, reducing stress on the components.

Benefits

  • Energy Efficiency: High efficiency results in reduced power consumption, leading to lower operating costs.
  • Enhanced Reliability: Comprehensive protection features ensure stable and reliable operation, significantly extending the lifespan of the LED backlight system.
  • Precise Brightness Adjustment: PWM dimming enables accurate adjustment of brightness levels, improving visual comfort and the overall viewing experience.
  • System Protection: Prevents damage from over-voltage, over-current, and over-temperature conditions, ensuring the safety and longevity of the device.
  • Versatile Use: Suitable for a wide range of LCD panel sizes and resolutions, making it easily adaptable to various display applications and designs.

Additional Details

The OZ9967SN-B-0-TR utilizes advanced control algorithms to optimize LED current regulation while minimizing power dissipation. This ensures a cool and efficient operation, prolonging the lifespan of both the controller and the LED backlight. Its compact package makes it ideal for space-constrained applications. The adaptive boost control dynamically adjusts the boost voltage to maintain the optimal LED current, even as temperature and LED characteristics change. Soft-start functionality is also included to minimize inrush current and prevent voltage overshoot during startup, further protecting the system components. The 'TR' suffix indicates that the component is provided on tape and reel for automated assembly, simplifying manufacturing processes.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess