EN
  • EN
  • DE

3296W-103

Part No 3296W-103
Manufacturer OEN India Limited
Catalog Hard To Find
Description MINIATURE MULTITURN CERMET TRIMMERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OEN India Limited
Win Source Part Number 1128154-3296W-103
Manufacturer Homepage www.oenindia.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3296W-103 CAD Model

Description

The 3296W-103 is a multi-turn trimming potentiometer, commonly used for precise circuit adjustments. It's offered by several manufacturers, including OEN India Limited. The "103" designation indicates a resistance value of 10 kΩ (10 x 10^3 ohms).

Applications

  • Calibration Circuits: Used to fine-tune the output of sensors, amplifiers, and other analog circuits.
  • Voltage Adjustment: Employed to adjust voltage levels in power supplies, voltage regulators, and other circuits.
  • Current Adjustment: Used to set current limits in power supplies and other circuits.
  • Frequency Adjustment: Used in oscillators and filters to adjust the operating frequency.
  • Gain Adjustment: Used in amplifiers to adjust the gain.

Features

  • Multi-Turn Adjustment: Allows for precise and repeatable adjustments.
  • Sealed Construction: Protects the potentiometer from dust, moisture, and other environmental factors.
  • High Stability: Maintains its resistance value over time and temperature.
  • Wide Resistance Range: Available in a wide range of resistance values to suit different applications.
  • Through-Hole Mounting: Designed for easy mounting on printed circuit boards.
  • Compact Size: Allows for use in space-constrained applications.

Benefits

  • Precise Adjustment: Multi-turn design allows for fine-tuning of circuit parameters.
  • Reliable Performance: Sealed construction and high stability ensure long-term reliable performance.
  • Easy to Use: Through-hole mounting simplifies assembly.
  • Versatile: Can be used in a wide range of applications.
  • Stable Resistance: Resistance remains consistent under varying environmental conditions, ensuring circuit accuracy.
  • Durable Construction: Robust design withstands mechanical stress and vibration.

Additional Details

The 3296W-103 typically has a power rating of 0.5W or less. Its operating temperature range is typically from -55°C to +125°C. The resistance tolerance is typically ±10%. The mechanical life is typically 200 cycles. The specific datasheet should be consulted for detailed electrical characteristics and application guidelines.

Overall the 3296W-103 trimming potentiometer is a versatile, reliable component for applications requiring precise circuit adjustments.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1346 $50.4750
910+ $0.1104 $100.4640
1,405+ $0.1070 $150.3350
1,935+ $0.1035 $200.2725
2,500+ $0.1001 $250.2500
3,345+ $0.0897 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,190 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess