EN
  • EN
  • DE

FPA600-150R-K

Part No FPA600-150R-K
Manufacturer Ohmite
Catalog OEM Parts (F - I)
Description 600 Watts Thick Film Power 150 Ohms 10% /
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958637-FPA600-150R-K
Categories OEM Parts(F-I)
Manufacturer Ohmite
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FPA600-150R-K CAD Model

Description

The FPA600-150R-K is a 150 Ohm, 600W thick film power resistor manufactured by Ohmite. It is designed for high power dissipation and reliable performance in demanding applications.

Applications:

  • Power Supplies: Used as bleeder resistors, current limiting resistors, or load resistors in power supply circuits.
  • Motor Control: Employed in motor drives as dynamic braking resistors.
  • Inverters: Found in inverters for current limiting and voltage dropping.
  • Heaters: Used as heating elements for controlled heating applications.
  • Load Banks: Used in load banks for testing power sources and systems.

Features:

  • High Power Rating: Capable of dissipating up to 600W of power.
  • Thick Film Construction: Provides excellent stability and reliability.
  • Non-Inductive Design: Minimizes inductance for high-frequency applications.
  • TO-247 Package: Offers easy mounting and efficient heat dissipation.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • High Power Dissipation: Handles significant amounts of power without failure.
  • Reliable Performance: Provides consistent and stable operation over a wide temperature range.
  • Efficient Heat Transfer: TO-247 package facilitates effective heat removal.
  • Wide Resistance Range: Available in various resistance values to meet diverse application requirements.
  • Safe Operation: Designed with safety features to prevent thermal runaway.

Additional Details:

The FPA600-150R-K resistor has a resistance value of 150 Ohms and a tolerance of typically 5%. The TO-247 package allows for direct mounting to a heatsink to maximize heat dissipation. It is crucial to use appropriate thermal management techniques, such as using thermal grease and a suitable heatsink, to ensure the resistor operates within its specified temperature range. This resistor is suitable for applications where high power dissipation and long-term reliability are essential. Its non-inductive design makes it suitable for use in high-frequency circuits. Consult the datasheet for detailed specifications, including derating curves and thermal resistance values, to ensure safe and reliable operation under various operating conditions.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess