EN
  • EN
  • DE

X28C256J15

Part No X28C256J15
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013155-X28C256J15
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X28C256J15 CAD Model

Description

The X28C256J15 is a 256K CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. It is designed for non-volatile storage applications requiring in-system programmability and low power consumption. This EEPROM offers a cost-effective solution for storing firmware, configuration data, and other critical information that needs to be retained even when power is removed.

Applications

  • Data Logging: Used in applications requiring the storage of sensor data over time, such as environmental monitoring or industrial process control.
  • Firmware Storage: Stores the operational code for embedded systems, allowing for easy updates and modifications.
  • Configuration Storage: Retains system settings and parameters in devices like network equipment, industrial controllers, and consumer electronics.
  • Programmable Logic Controllers (PLCs): Stores control programs and system configurations.
  • Automotive Electronics: Used in engine control units (ECUs) and other automotive systems for storing calibration data and software.

Features

  • 256Kbit (32K x 8) Organization: Provides ample storage capacity for various applications.
  • Fast Access Time: Offers a read access time of 150ns, enabling quick data retrieval.
  • Low Power Consumption: Operates with a low standby current, making it suitable for battery-powered devices.
  • Page Mode Write: Supports page mode writing, allowing for faster write operations.
  • Automatic Page Write Operation: Simplifies the write process and reduces programming complexity.
  • Data Protection: Features built-in data protection mechanisms to prevent accidental data corruption.
  • JEDEC Standard Pinout: Facilitates easy integration into existing systems.

Benefits

  • In-System Programmability: Allows for easy updates and modifications without removing the device from the system.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Low Power Operation: Extends battery life in portable applications.
  • Fast Read Access: Enables quick data retrieval, improving system performance.
  • Simplified Write Operations: Reduces programming complexity and speeds up write cycles.
  • Increased Reliability: Offers robust data protection features, ensuring data integrity in harsh environments.

Additional Details

The X28C256J15 operates on a single 5V power supply. It is available in various packages, including DIP and SOIC. The device supports a typical endurance of 10,000 write cycles per byte. It is designed for use in industrial temperature ranges. This EEPROM is suitable for applications where non-volatile memory and in-system programmability are essential.

You May Also Be Interested in

Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess