EN
  • EN
  • DE

M82C53-5

Part No M82C53-5
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997212-M82C53-5
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M82C53-5 CAD Model

Description

The OKI/Metcal M82C53-5 is a programmable interval timer (PIT) integrated circuit. It's a versatile component used to generate accurate timing signals for a variety of applications. Based on the industry standard Intel 8253/8254 PIT, the M82C53-5 provides three independent 16-bit counters that can be programmed to operate in different modes, allowing for precise timing control.

Applications:

  • Real-Time Clocks: Generating clock signals for real-time applications.
  • Frequency Generation: Creating specific frequencies for various circuits.
  • Event Counting: Counting external events.
  • Pulse Width Modulation (PWM): Generating PWM signals for motor control or other applications.
  • Time Delay Generation: Implementing precise time delays.
  • Peripheral Timing: Providing timing signals for peripherals such as printers and keyboards.

Features:

  • Three Independent 16-Bit Counters: Allows for multiple timing functions to be performed simultaneously.
  • Six Programmable Operating Modes: Provides flexibility in configuring the counters for different applications.
  • Binary or BCD Counting: Supports both binary and Binary Coded Decimal (BCD) counting modes.
  • Read/Write Capability: Allows the counter values to be read and written by the system.
  • TTL Compatible: Compatible with standard TTL (Transistor-Transistor Logic) circuitry.
  • 5 MHz Maximum Clock Frequency: Specifies the maximum clock frequency that the chip can handle.

Benefits:

  • Precise Timing Control: Enables accurate timing signals to be generated.
  • Versatile Functionality: Can be used in a wide range of applications.
  • Simplified System Design: Provides a dedicated timing solution, reducing the need for complex discrete circuitry.
  • Improved System Performance: Ensures accurate timing for critical system functions.

Additional Details:

The M82C53-5 is typically programmed via an 8-bit data bus and a control register. The operating mode of each counter is configured by writing to the control register. The six operating modes include: Mode 0 (Interrupt on Terminal Count), Mode 1 (Hardware Retriggerable One-Shot), Mode 2 (Rate Generator), Mode 3 (Square Wave Generator), Mode 4 (Software Triggered Strobe), and Mode 5 (Hardware Triggered Strobe). The -5 suffix usually indicates the maximum clock frequency the device can handle. More specific technical details regarding voltage requirements, pin configurations, and detailed timing diagrams would be available in the OKI/Metcal datasheet for this part.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8138 $61.6966
16+ $7.2315 $115.7040
25+ $7.0062 $175.1550
35+ $6.7799 $237.2965
45+ $6.5535 $294.9075
59+ $5.8755 $346.6545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 655 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess