EN
  • EN
  • DE
  • IT

MSM514260E-60T3K-R1

Part No MSM514260E-60T3K-R1
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999223-MSM514260E-60T3K-R1
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSM514260E-60T3K-R1 CAD Model

Description

The MSM514260E-60T3K-R1 is a 262,144-word x 16-bit Dynamic RAM (DRAM) manufactured by OKI (later acquired by Metcal). It is designed for high-density memory applications requiring fast access times.

Applications:

  • Main Memory in Embedded Systems
  • Graphics Cards
  • Printers
  • Digital Signal Processing (DSP) Systems
  • Industrial Control Equipment
  • Networking Devices
  • Memory Modules

Features:

  • 262,144-Word x 16-Bit Organization: Provides a large memory capacity.
  • Fast Access Time: 60ns access time ensures quick data retrieval.
  • Single 5V Power Supply: Simplifies power supply requirements.
  • TTL Compatible Inputs/Outputs: Interfaces seamlessly with TTL logic.
  • Refresh Operation: Requires periodic refresh cycles to maintain data.
  • High Density: Allows for compact memory solutions.
  • Three-State Outputs: Enables easy interfacing with other memory devices.

Benefits:

  • Increased Memory Capacity: Allows for larger data storage in a small footprint.
  • Improved System Performance: Fast access time contributes to overall system speed.
  • Simplified System Design: Single power supply and TTL compatibility ease integration.
  • Reduced Board Space: High density minimizes the required board area.
  • Cost-Effective Memory Solution: Provides a balance of performance and cost.

Additional Details:

The MSM514260E-60T3K-R1 operates on a single 5V power supply and features TTL-compatible inputs and outputs. It requires a refresh operation to maintain data integrity, typically involving periodic refresh cycles. The device is available in a standard SOJ (Small Outline J-lead) package. The -60 designation indicates an access time of 60 nanoseconds. It's crucial to adhere to the manufacturer's specifications regarding power supply voltage, timing parameters, and refresh procedures to ensure reliable operation. This DRAM provides a high-density and fast memory solution for a wide range of electronic systems. The combination of large capacity, fast access time, and TTL compatibility makes it a suitable choice for demanding memory applications. The device is designed to provide stable and predictable performance within specified operating conditions. The R1 suffix may indicate a specific revision or production run of the device.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
NDK
Need more? Email Us
Meled
Lowest to $0.1172
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2519 $58.5342
44+ $2.6683 $117.4052
68+ $2.5849 $175.7732
93+ $2.5015 $232.6395
120+ $2.4181 $290.1720
160+ $2.1679 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess