The MSM51V8222A-30JS is a high-speed CMOS dynamic random-access memory (DRAM) chip manufactured by OKI/Metcal. This DRAM is designed for applications requiring fast data access and low power consumption. Its architecture is optimized for high bandwidth and low latency, making it suitable for use in graphics cards, high-performance computing, and embedded systems.
Applications:
- Graphics cards
- High-performance computing
- Embedded systems
- Video game consoles
- Networking equipment
Features:
- High-Speed Data Access: Offers fast data access times for demanding applications.
- Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered devices.
- CMOS Technology: Provides high performance and low power dissipation.
- Organized as 256K x 8 bits
- Fast Page Mode Operation
Benefits:
- Improved Performance: Fast data access times improve the performance of the system.
- Extended Battery Life: Low power consumption extends the battery life of portable devices.
- Reduced System Cost: High performance reduces the need for additional memory chips.
- Enhanced Reliability: CMOS technology provides enhanced reliability.
- Versatile Applications: Suitable for a wide range of applications.
Technical Specifications:
The MSM51V8222A-30JS features a typical access time of 30ns. It operates on a supply voltage of 3.3V or 5V. The chip is organized as 256K x 8 bits. It features fast page mode operation. Detailed electrical characteristics, including operating currents and voltage levels, are available in the product datasheet.
The MSM51V8222A-30JS from OKI/Metcal is a high-performance DRAM chip that delivers fast data access and low power consumption. Its architecture and CMOS technology make it an ideal choice for demanding applications in graphics cards, high-performance computing, and embedded systems.