EN
  • EN
  • DE

MSM6242BR3

Part No MSM6242BR3
Manufacturer OKI/Metcal
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831668-MSM6242BR3
Ultra Librarian 3D Model Ultra Librarian MSM6242BR3 CAD Model

Description

The MSM6242BR3 is a Real-Time Clock (RTC) IC manufactured by OKI/Metcal. This device provides accurate timekeeping functionality and is commonly used in various electronic applications to maintain date and time information even when the main power is off.

Applications

  • Industrial Control Systems: Maintaining time and date stamps for data logging and event recording.
  • Consumer Electronics: Used in clocks, watches, and other timekeeping devices.
  • Computer Systems: Provides the system clock and real-time information.
  • Telecommunication Equipment: Employed in base stations and network devices to synchronize timing.
  • Automotive Systems: Utilized in car navigation systems and onboard computers for accurate time tracking.

Features

  • Real-Time Clock: Keeps track of seconds, minutes, hours, date, day of the week, month, and year.
  • Low Power Consumption: Designed for battery-backed operation, ensuring long-term timekeeping.
  • Calendar Function: Includes calendar functions with automatic leap year compensation.
  • Alarm Function: Provides programmable alarm functionality.
  • Interface: Typically communicates via a serial interface (e.g., I2C).
  • Operating Voltage: Operates at a low voltage (e.g., 3.3V).
  • Package: Small outline package (SOP) for easy integration.

Benefits

  • Accurate Timekeeping: Provides precise time information crucial for various applications.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • Integrated Calendar: Simplifies time management with automatic leap year adjustments.
  • Alarm Capability: Allows for scheduling events and triggering actions at specific times.
  • Easy Integration: Compatible with standard serial communication interfaces.

Additional Details

The MSM6242BR3 typically includes a crystal oscillator for stable timekeeping. It often features a battery backup input to maintain time even when the primary power source is removed. The serial interface (usually I2C) allows for easy configuration and data retrieval from a microcontroller or other system controller. This RTC offers a reliable and efficient solution for time management in a wide range of electronic devices.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9663 $62.7641
16+ $7.3574 $117.7184
25+ $7.1275 $178.1875
34+ $6.8977 $234.5218
44+ $6.6678 $293.3832
58+ $5.9783 $346.7414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess