EN
  • EN
  • DE

MSM6295G3-2K

Part No MSM6295G3-2K
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080499-MSM6295G3-2K
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSM6295G3-2K CAD Model

Description

The OKI/Metcal MSM6295G3-2K is a sound chip, specifically a Programmable Sound Generator (PSG), designed for generating various sound effects and music. It is a key component in numerous arcade games and other electronic devices from the late 1980s and early 1990s.

Applications:

  • Arcade Games: Used extensively in arcade game sound systems to create music and sound effects.
  • Pinball Machines: Integrated into pinball machines for sound generation.
  • Electronic Toys: Employed in electronic toys and educational devices requiring sound output.
  • Musical Instruments: Can be found in some early digital musical instruments.

Features:

  • Six-Channel Sound Output: The MSM6295G3-2K provides six independent sound channels, allowing for complex sound arrangements.
  • ADPCM Synthesis: Utilizes Adaptive Differential Pulse Code Modulation (ADPCM) for efficient sound data compression.
  • Programmable Parameters: Offers programmable parameters such as volume, pitch, and envelope for each channel.
  • External ROM Interface: Designed to interface with external ROM for storing sound samples and music data.
  • Low Power Consumption: Engineered for low power consumption, suitable for battery-powered devices.

Benefits:

  • Realistic Sound Reproduction: ADPCM provides better sound quality compared to earlier sound synthesis methods.
  • Versatile Sound Effects: Programmable parameters enable a wide range of sound effects and musical compositions.
  • Reduced Storage Requirements: ADPCM compression minimizes the storage needed for sound samples.
  • Easy Integration: Designed for easy integration into various electronic systems.
  • Cost-Effective Solution: Provides a cost-effective solution for sound generation in arcade games and other applications.

Additional Details:

The MSM6295G3-2K operates on a 5V power supply. It uses a parallel interface to communicate with the host system. The chip outputs audio through an external amplifier. Its sound quality and features made it a popular choice in numerous arcade games. The package is a standard DIP (Dual In-line Package). It is known for its distinctive sound, which is still recognizable to many gamers today.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess