EN
  • EN
  • DE

MSM82C51A-2GS-KR1-7

Part No MSM82C51A-2GS-KR1-7
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965141-MSM82C51A-2GS-KR1-7
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSM82C51A-2GS-KR1-7 CAD Model

Description

The MSM82C51A-2GS-KR1-7 is a CMOS Programmable Communication Interface (USART) manufactured by OKI/Metcal. This versatile device is designed to handle synchronous and asynchronous serial data communication, making it suitable for various applications, including computer peripherals, modems, and industrial control systems.

Applications:

  • Serial Communication: Used for serial data transmission and reception in various electronic systems.
  • Computer Peripherals: Employed in interfacing with serial devices such as printers, modems, and terminals.
  • Modems: Used as the serial interface in modem designs.
  • Industrial Control Systems: Provides serial communication capabilities for industrial automation and control.
  • Embedded Systems: Integrated into embedded systems requiring serial communication interfaces.

Features:

  • Programmable Serial Interface: Allows flexible configuration for different serial communication protocols.
  • Synchronous and Asynchronous Modes: Supports both synchronous and asynchronous serial communication.
  • Full Duplex Operation: Enables simultaneous transmission and reception of data.
  • Error Detection: Includes parity, overrun, and framing error detection.
  • Baud Rate Generator: Provides programmable baud rates for various communication speeds.

Benefits:

  • Versatile Communication: Supports a wide range of serial communication protocols and speeds.
  • Flexible Configuration: Programmable options allow for adaptation to different system requirements.
  • Reliable Data Transfer: Error detection capabilities ensure accurate data transmission.
  • Easy Integration: Simple interface simplifies integration into electronic systems.
  • Cost-Effective Solution: Provides a cost-effective solution for serial communication needs.

Technical Specifications: The MSM82C51A-2GS-KR1-7 operates with a 5V power supply and supports a wide range of baud rates. It is typically packaged in a DIP or surface-mount package. The operating temperature range is commonly from -40°C to +85°C. Detailed specifications can be found in the OKI/Metcal datasheet.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess