EN
  • EN
  • DE

TC58DVM92A1FT00BBH

Part No TC58DVM92A1FT00BBH
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description (512M bits(64M*8 bits) NAND FLASH)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998934-TC58DVM92A1FT00BBH
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC58DVM92A1FT00BBH CAD Model

Description

The TC58DVM92A1FT00BBH is a NAND flash memory device manufactured by Toshiba Semiconductor and Storage. This type of memory is non-volatile, meaning it retains data even when power is removed. It is designed for use in a wide range of storage applications, providing reliable and efficient data storage.

Applications

  • Solid State Drives (SSDs): As the primary storage medium in SSDs for laptops, desktops, and servers.
  • Embedded Systems: In applications such as industrial controllers, automotive systems, and consumer electronics.
  • USB Flash Drives: Providing portable storage for data transfer and backup.
  • Memory Cards: Used in SD cards, microSD cards, and other memory card formats for cameras, smartphones, and other devices.
  • Mobile Phones and Tablets: Storing operating systems, applications, and user data.

Features

  • NAND Flash Technology: Provides high-density, non-volatile storage.
  • Multi-Level Cell (MLC) or Triple-Level Cell (TLC): Stores multiple bits of data per cell, increasing storage capacity. (The specific cell type depends on the product variant.)
  • High Speed Data Transfer: Supports fast read and write operations for quick data access.
  • Low Power Consumption: Designed for energy-efficient operation, especially in portable devices.
  • Error Correction Code (ECC): Integrated ECC to ensure data integrity and reliability.
  • Wear Leveling: Algorithms to distribute write operations evenly across the memory cells, extending the lifespan of the device.
  • Compact Package: Small form factor for space-constrained applications.

Benefits

  • High Storage Capacity: Provides ample storage space for data, applications, and operating systems.
  • Fast Data Access: Enables quick boot times and application loading.
  • Reliable Data Storage: ECC and wear leveling ensure data integrity and extend the lifespan of the device.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Form Factor: Allows for integration into compact devices.

Additional Details

The TC58DVM92A1FT00BBH operates with a specific voltage range, typically 3.3V or 1.8V. Detailed electrical characteristics, timing diagrams, and pinout information are available in the Toshiba datasheet. The specific storage capacity, operating temperature range, and endurance specifications are also available from the manufacturer. Consult the datasheet for detailed information on interface protocols (e.g., ONFI) and application circuit recommendations. Handling precautions should be taken to avoid electrostatic discharge (ESD) damage.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess