The RTD-880-100 OHMS is a precision platinum Resistance Temperature Detector (RTD) manufactured by Omega Engineering. It's designed for accurate and reliable temperature measurement in a variety of industrial, scientific, and process control applications. The '100 OHMS' specification refers to the resistance of the platinum element at 0 degrees Celsius.
Applications:
- Industrial process control
- HVAC (Heating, Ventilation, and Air Conditioning) systems
- Temperature monitoring in manufacturing
- Laboratory research and development
- Pharmaceutical production
- Food processing
Features:
- Platinum RTD element (PT100)
- 100 Ohms resistance at 0°C
- High accuracy and stability
- Wide temperature range (typically -200°C to +600°C, depending on configuration)
- Various probe configurations available (e.g., sheath material, dimensions)
- Multiple lead wire configurations (e.g., 2-wire, 3-wire, 4-wire)
- Compliant with industry standards (e.g., IEC 60751)
Benefits:
- Precise and reliable temperature readings
- Excellent long-term stability
- Wide operating temperature range
- Versatile application due to various probe and lead configurations
- Compatibility with standard RTD measurement instruments
- Minimization of lead wire resistance errors (with 3-wire and 4-wire configurations)
- Compliance with industry standards ensures consistent performance
Additional Details:
The RTD-880-100 OHMS utilizes a platinum sensing element, which exhibits a highly linear and repeatable resistance-temperature relationship. The 'PT100' designation indicates that the resistance of the platinum element is 100 Ohms at 0 degrees Celsius. The accuracy and stability of the platinum element make it a preferred choice for demanding temperature measurement applications. Depending on the specific configuration, the RTD-880-100 OHMS can operate over a wide temperature range, from cryogenic temperatures to several hundred degrees Celsius. The available probe configurations and lead wire options allow for flexibility in adapting the RTD to various application requirements. The use of 3-wire or 4-wire configurations minimizes the effects of lead wire resistance on the measurement accuracy, providing more reliable readings, especially over longer distances. Conformance to industry standards, such as IEC 60751, ensures that the RTD meets specified performance criteria and is compatible with standard RTD measurement instruments and systems.