EN
  • EN
  • DE

5P49V6901A502NLGI

Part No 5P49V6901A502NLGI
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description 24-VFQFPN (4.00L X 4.00W X 0.500P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1039492-5P49V6901A502NLGI
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5P49V6901A502NLGI CAD Model

Description

The 5P49V6901A502NLGI is a high-performance programmable clock generator from Renesas Electronics America. This device is designed to provide flexible clock generation for a wide range of applications. It allows users to generate multiple clock frequencies from a single reference clock, making it suitable for complex systems requiring diverse clocking needs.

Applications

  • Networking equipment
  • Data centers
  • Industrial automation systems
  • Test and measurement equipment
  • Broadcast video systems

Features

  • Programmable clock generator with flexible output frequencies
  • Low phase noise performance
  • Multiple independent output channels
  • I2C interface for configuration and control
  • Integrated voltage controlled oscillator (VCO)
  • Output Enable/Disable functionality
  • Clock multiplication and division capabilities

Benefits

  • Simplified clock tree design by consolidating multiple clock sources
  • Improved system performance due to low phase noise clocks
  • Reduced BOM (Bill of Materials) cost by integrating multiple functions into a single device
  • Increased design flexibility through programmable output frequencies
  • Easy configuration and control via I2C interface
  • Enhanced system reliability

Additional Details

The 5P49V6901A502NLGI operates from a supply voltage of typically 3.3V. It supports a wide range of input frequencies, and its output frequencies can be programmed to meet specific system requirements. The device's low phase noise performance ensures clean clock signals, which is crucial for high-speed data transmission and processing. The I2C interface allows for easy configuration and dynamic control of the clock parameters. Furthermore, the compact package size makes it suitable for space-constrained applications. The integrated VCO helps reduce external components, further simplifying the design process. Overall, this clock generator offers a robust and versatile solution for demanding clocking applications.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Dell
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess