EN
  • EN
  • DE

OV02640-V38A

Part No OV02640-V38A
Manufacturer OmniVision Technologies Inc
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991172-OV02640-V38A
Categories OEM Parts(O-R)
Manufacturer OmniVision Technologies Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OV02640-V38A CAD Model

Description

The OV02640-V38A is a CMOS image sensor manufactured by OmniVision Technologies Inc. It is a 1/5 inch, 2-megapixel sensor designed for use in mobile phone cameras and other compact imaging devices, offering high-quality image capture in a small form factor.

Applications:

  • Mobile Phone Cameras: Used as the primary or secondary camera in smartphones, offering high-resolution image and video capture.
  • Tablets: Integrated into tablets for still image and video recording.
  • Webcams: Used in webcams for video conferencing and online communication.
  • Security Cameras: Employed in security systems for surveillance and monitoring applications.
  • Automotive Cameras: Integrated into automotive systems for rear-view cameras and driver assistance systems.

Features:

  • 2-Megapixel Resolution: Captures images with a resolution of 1600 x 1200 pixels.
  • OmniPixel3-HS Technology: Provides high sensitivity and low noise performance.
  • Integrated Image Processing Functions: Includes automatic exposure control (AEC), automatic white balance (AWB), and automatic black level calibration (ABLC).
  • Digital Video Port (DVP) Interface: Allows for easy integration with image processors.
  • Compact Size: Small form factor enables integration into space-constrained devices.

Benefits:

  • High-Quality Image Capture: Delivers sharp, clear images and videos in various lighting conditions.
  • Improved Low-Light Performance: OmniPixel3-HS technology enhances image quality in low-light environments.
  • Simplified System Design: Integrated image processing functions reduce the need for external components.
  • Reduced Power Consumption: Optimized power management enables longer battery life.
  • Faster Time-to-Market: Easy integration simplifies the development process and accelerates time-to-market.

Additional Details:

The OV02640-V38A features a rolling shutter readout architecture. It supports various output formats, including YUV422, RGB565, and JPEG. The sensor's operating voltage is typically 2.8V for analog and 1.8V for digital. The OmniVision product datasheet provides detailed specifications, including pixel size, dynamic range, signal-to-noise ratio, and power consumption. Information on lens requirements and module design considerations are also provided by OmniVision.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess