EN
  • EN
  • DE

OV10650-E85Y-1D

Part No OV10650-E85Y-1D
Manufacturer OmniVision Technologies Inc
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224888-OV10650-E85Y-1D
Categories Custom Parts
Manufacturer OmniVision Technologies Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OV10650-E85Y-1D CAD Model

Description

The OV10650-E85Y-1D is a high-performance automotive image sensor manufactured by OmniVision Technologies Inc. Designed for advanced driver-assistance systems (ADAS) and other automotive applications, this sensor delivers exceptional image quality, high dynamic range, and robust performance in challenging lighting conditions.

Applications

  • Advanced driver-assistance systems (ADAS)
  • Surround-view systems
  • Rearview cameras
  • Driver monitoring systems
  • Autonomous driving systems

Features

  • High-resolution imaging: Captures detailed images for accurate scene recognition.
  • High dynamic range (HDR): Delivers clear images in both bright and dark scenes.
  • Automotive-grade reliability: Designed and tested to meet stringent automotive standards.
  • Low-light performance: Captures clear images in low-light conditions.
  • Compact size: Enables easy integration into automotive camera modules.

Benefits

  • Enhanced safety: Improves the accuracy and reliability of ADAS features.
  • Improved driver awareness: Provides drivers with a clear view of their surroundings.
  • Reduced accidents: Helps prevent accidents by providing timely warnings and automated assistance.
  • Increased comfort: Makes driving more comfortable and convenient.
  • Greater efficiency: Improves fuel efficiency by optimizing driving behavior.

Additional Details

The OV10650-E85Y-1D incorporates advanced pixel technology to deliver exceptional image quality and performance. It supports various output formats and interfaces for seamless integration with automotive ECUs. Its robust design ensures reliable operation in harsh automotive environments.

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Richtek USA Inc.
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess