EN
  • EN
  • DE

OV9650

Part No OV9650
Manufacturer OmniVision Technologies Inc
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OmniVision Technologies Inc
Win Source Part Number 264523-OV9650
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OV9650 CAD Model

Description

The OV9650 is a CameraChip™ solution from OmniVision Technologies, Inc. It's a high-performance 1.3-megapixel camera-on-a-chip designed for a wide range of applications, providing higher resolution compared to VGA sensors. This CMOS image sensor excels in providing clear images with excellent low-light sensitivity, making it an ideal component for mobile devices, security cameras, and other embedded vision systems.

Applications

  • Mobile Phones: Commonly found in older generation camera phones, providing a 1.3-megapixel camera capability.
  • Security Cameras: Used in surveillance systems where higher resolution is required for better detail capture.
  • Webcams: Incorporated into webcams to offer enhanced image clarity during video conferencing.
  • Embedded Vision Systems: Suitable for applications that need higher resolution images compared to VGA.
  • Toys and Educational Devices: Integrated into consumer electronics to provide improved image capturing capabilities in a fun and interactive way.

Features

  • 1.3 Megapixel Resolution: Captures images and videos at a resolution of 1280x1024 pixels.
  • CMOS Image Sensor: Utilizes CMOS technology for high image quality and low power consumption.
  • Automatic Exposure Control (AEC): Optimizes the exposure time automatically for the best image brightness.
  • Automatic Gain Control (AGC): Adjusts the gain automatically to maintain consistent image quality across varying lighting conditions.
  • Automatic White Balance (AWB): Ensures accurate color reproduction by automatically adjusting the color balance.
  • Programmable Controls: Allows for the customization of various image parameters through programmable controls.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.

Benefits

  • High-Quality Images: Delivers clear and detailed images with excellent color reproduction at a higher resolution.
  • Low-Light Performance: Performs well in low-light conditions, capturing images with minimal noise.
  • Compact Size: The small form factor allows for easy integration into various devices.
  • Cost-Effective: Offers a cost-effective solution for applications requiring 1.3-megapixel image capture.
  • Ease of Integration: Features a simple interface and programmable controls, simplifying integration into different systems.

Additional Details

The OV9650 typically requires a supply voltage of 2.5V to 3.0V. It supports different output formats, including YCbCr and RGB. The sensor's frame rate is adjustable to suit various application needs. The appropriate lens will depend on the desired field of view and required image quality. Refer to the OmniVision datasheet for comprehensive details on electrical characteristics, timing diagrams, and application notes to ensure proper implementation.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess