EN
  • EN
  • DE

OV9734-H16A

Part No OV9734-H16A
Manufacturer OmniVision Technologies Inc
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1118379-OV9734-H16A
Categories Custom Parts
Manufacturer OmniVision Technologies Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OV9734-H16A CAD Model

Description

The OV9734-H16A is a high-performance 1/4-inch CMOS image sensor from OmniVision Technologies Inc. It's designed for a wide range of applications requiring high-quality video and still image capture in a small form factor. This sensor leverages OmniVision's advanced image processing technology to deliver exceptional image clarity, color accuracy, and low-light performance.

Applications:

  • Mobile Devices: Front-facing cameras for smartphones and tablets.
  • Notebooks: Integrated webcams for laptops and other portable devices.
  • Security Systems: Surveillance cameras and video monitoring systems.
  • Automotive: In-cabin monitoring and driver assistance systems (ADAS).
  • Industrial: Machine vision and inspection systems.

Features:

  • High Sensitivity: Excellent low-light performance for clear images in challenging lighting conditions.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Digital Video Port (DVP) Interface: Standard interface for easy integration with various processors.
  • Advanced Image Processing: Built-in features such as automatic white balance (AWB) and automatic exposure control (AEC).
  • Progressive Scan: Captures full-frame images without interlacing artifacts.
  • High Frame Rate: Supports high frame rates for smooth video recording.
  • Low Power Consumption: Efficient power management for extended battery life in mobile applications.

Benefits:

  • Superior Image Quality: Provides sharp, clear, and detailed images and video.
  • Enhanced Low-Light Performance: Enables clear image capture in dimly lit environments.
  • Reduced System Cost: Integrated image processing features minimize the need for external components.
  • Faster Time-to-Market: Standard interfaces and comprehensive documentation simplify integration.
  • Increased Design Flexibility: Compact size and low power consumption allow for versatile design options.

Technical Specifications:

The OV9734-H16A features a 1/4-inch optical format with a pixel size optimized for excellent image quality. It supports resolutions up to 720p HD video at high frame rates. The sensor also includes advanced features such as lens shading correction and defective pixel correction, ensuring consistent and reliable performance across a wide range of operating conditions.

The sensor is designed to operate over a wide temperature range, making it suitable for both indoor and outdoor applications. Its robust design and stringent quality control processes ensure long-term reliability and performance.

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
SII Semiconductor Corporation
Need more? Email Us
Intel
Contact for details
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Qorvo US Inc.
Lowest to $1.3063
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
QSI
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2818 $51.2720
100+ $1.0518 $105.1800
150+ $1.0189 $152.8350
205+ $0.9860 $202.1300
265+ $0.9532 $252.5980
355+ $0.8546 $303.3830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess