EN
  • EN
  • DE

3G3AX-DL2037

Part No 3G3AX-DL2037
Manufacturer Omron
Catalog Computer Equipment Accessories
Description DC REACTOR 3.7 KW 200V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type DC Link Reactor
For Use With/Related Products G Series
Specifications 3.7kW
Ultra Librarian 3D Model Ultra Librarian 3G3AX-DL2037 CAD Model

Description

NULL

You May Also Be Interested in

Omron
FLEX 2 SPARE ACTUATOR
Need more? Email Us
Omron
HEAD FOR LIMIT SWITCH
Need more? Email Us
Omron
LEVER TOP PLUNGER HEAD WL SERIES
Need more? Email Us
Omron
FLT ACT/T5009 T5009-6 W/SS HD/PL
Need more? Email Us
Omron
TL8012 LID WITH LOCK AND KEY
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Omron
TL8012 SPARE FLEXIBLE ACTUATOR
Need more? Email Us
Omron
LEVER ROLLER FOR WL LIMIT SWITCH
Need more? Email Us
Omron
TL8012 SPARE STANDARD ACT'R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess