EN
  • EN
  • DE

3S4YR-MVFW1JD-051

Part No 3S4YR-MVFW1JD-051
Manufacturer Omron
Catalog Misc Products
Description MOTOR DWN LODABLE READ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Computer Equipment - Magnetic Strip, Smart Card Readers
Mfr Omron
Package Bulk
Product Status Obsolete
Card Reader Type Magnetic, Smart Card (IC)
Interface RS-232
Card Read/Write Type and Tracks Read Tracks 1, 2, 3, R/W Smart Card
Card Reading Direction Insertion/Ejection
Card Standard ISO 7816
Supply Voltage 21.6V ~ 26.4V
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.60.9050
Win Source Part Number 877855-3S4YR-MVFW1JD-051
Ultra Librarian 3D Model Ultra Librarian 3S4YR-MVFW1JD-051 CAD Model

Description

The Omron Magnetic Strip and Smart Card Reader (Part Number: 877855-3S4YR-MVFW1JD-051) is a versatile computer equipment that is commonly used for reading magnetic strips and smart cards.

  • Interface: RS-232
  • Supply Voltage: 21.6V to 26.4V
  • Tracks Read: Tracks 1, 2, and 3 of magnetic cards
  • Card Type: Read/write smart cards
  • Standard: ISO 7816 standard
  • Card Reading Direction: Insertion/ejection
  • Package: Bulk
  • Standard Package: 1 piece
  • Status: Obsolete

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess