EN
  • EN
  • DE
  • IT

3Z4S-LE SV-0813V

Part No 3Z4S-LE SV-0813V
Manufacturer Omron
Catalog Machine Vision - Lens
Description LENS WIDE ANGLE C-MOUNT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Wide Angle
Focal Length 8.0mm
Compatible Sensor Size (Max) 1/3"
Field of View 44.6° x 57.3°
Working Distance 200mm (Min)
Filter Size M25.5 x P0.5
Diameter 28.0mm Dia
Length 34.0mm
Mounting Type C-Mount
Operating Temperature 0°C ~ 50°C
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LE SV-0813V CAD Model

Description

NULL

You May Also Be Interested in

Omron
SMALL CAMERA LENS 3MM
Need more? Email Us
Omron
LENS STANDARD M42-MOUNT
Need more? Email Us
Omron
LENS MACRO FIXD 0.3X 105WD 21FOV
Need more? Email Us
Omron
LENS MACRO ADJ 118WD 13.2FOV
Need more? Email Us
Omron
LENS WIDE ANGLE C-MOUNT
Need more? Email Us
Omron
3.0X REAR CONVERTER LENS
Need more? Email Us
Omron
LENS WIDE ANGLE M42-MOUNT
Need more? Email Us
Omron
M42 MNT LENS 25MM FOR FH-S*12
Need more? Email Us
Omron
100MM C-MOUNT LENS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess