EN
  • EN
  • DE

3Z4S-LE VS-MCL25-FNO56/M42-10

Part No 3Z4S-LE VS-MCL25-FNO56/M42-10
Manufacturer Omron
Catalog Machine Vision - Lens
Description LENS WIDE ANGLE M42-MOUNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optical Inspection Equipment - Machine Vision - Lenses
Mfr Omron
Series VS-MCL
Package Bulk
Product Status Active
Type Wide Angle
Focal Length 25.0mm
Compatible Sensor Size (Max) 1.8"
Working Distance 52.8 ~ 1010.8mm
Depth Of Field 3.9 ~ 735.0mm
Filter Size M46 x P0.75
Diameter 52.0mm Dia
Length 72.0 ~ 82.3mm
Mounting Type M42-Mount
Temperature Range - Operating -5°C ~ 50°C
Base Product Number 3Z4S-LE
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 9002.11.9000
Win Source Part Number 490597-3Z4S-LE VS-MCL25-FNO56/M42-10
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LE VS-MCL25-FNO56/M42-10 CAD Model

Description

The 3Z4S-LE VS-MCL25-FNO56/M42-10 is a wide-angle lens from Omron's VS-MCL series. Omron

  • Focal Length: 25.0mm
  • Sensor Compatibility: Up to 1.8"
  • Working Distance Range: 52.8mm to 1010.8mm
  • Depth of Field Range: 3.9mm to 735.0mm
  • Temperature Range: -5°C to 50°C
  • Length Range: 72.0mm to 82.3mm
  • Package: Bulk
  • Status: Active

You May Also Be Interested in

Omron
SMALL CAMERA LENS 3MM
Need more? Email Us
Omron
LENS STANDARD C-MOUNT / Standard Lens 2/3" C-Mount
Need more? Email Us
Omron
12MM HI-RES LEN 5MP ROLLSHTTER
Need more? Email Us
Omron
SHOCK RESIST 4MM FNO-2 LENS
Need more? Email Us
Omron
MACHINE VISION CCTV LENS
Need more? Email Us
Omron
SMALL CAMERA LENS 16MM
Need more? Email Us
Omron
LENS MACRO FIXD 0.3X 105WD 21FOV
Need more? Email Us
Omron
LENS WIDE ANGLE F1.4 C-MOUNT
Need more? Email Us
Omron
DISTORTIONLESS MACRO LNS12.5MM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess