EN
  • EN
  • DE

3Z4S-LT MBRL-CB13015

Part No 3Z4S-LT MBRL-CB13015
Manufacturer Omron
Catalog Machine Vision - Lighting
Description BAR BLUE 140MM X 17MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Bar
Color Blue
Length 5.512" (140.00mm)
Width 0.669" (17.00mm)
Height 0.787" (20.00mm)
Length - Emitting Surface 5.118" (130.00mm)
Width - Emitting Surface 0.591" (15.00mm)
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LT MBRL-CB13015 CAD Model

Description

NULL

You May Also Be Interested in

Omron
BLUE LED BACKLIGHT 120 X 120
Need more? Email Us
Omron
LINE LIGHT WHITE 302X16MM
Need more? Email Us
Banner Engineering Corporation
WLB32 WORK LIGHT BAR; SWITCHED H
Need more? Email Us
Omron
SHADOWLESS SQUARE 48MM BLUE
Need more? Email Us
Banner Engineering Corporation
WLS28-2 DUAL COLOR LIGHT STRIP;
Need more? Email Us
Omron
FLAT RING LT RED 216MM OD DIFF
Need more? Email Us
Omron
DIRECT RING BLUE 92MM 7.4W
Need more? Email Us
Omron
DOME LIGHT BLUE 114MM 17.9W
Need more? Email Us
Omron
COAXIAL WHITE 100MM X 100MM 3.7W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess