EN
  • EN
  • DE

44510-0310

Part No 44510-0310
Manufacturer Omron
Catalog Safety Relays
Description RELAY SAFETY 3PST 4A 220V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Mounting Type DIN Rail
Coil Voltage 220VAC
Contact Form 3PST-NO (3 Form A)
Contact Rating (Current) 4 A
Switching Voltage 250VAC, 30VDC - Max
Features Lighted Indicator
Termination Style Screw Terminal
Operating Temperature -10°C ~ 55°C
Ultra Librarian 3D Model Ultra Librarian 44510-0310 CAD Model

Description

NULL

You May Also Be Interested in

Omron
RELAY SAFETY 3P 120V-240V
Need more? Email Us
Panasonic
RELAY SAFETY 6PST 8A 12V
Lowest to $70.0032
Omron
RELAY SAFETY DPST-NO 1.5A 24V
Need more? Email Us
Phoenix Contact
RELAY SAFETY 8PST 6A 24V
Need more? Email Us
Omron
SAFETY UNIT 2+2+1 INST+TD O/P
Need more? Email Us
Omron
G9S-2002 DC24
Need more? Email Us
Omron
FGRMS31, 24VDC, 3NO+1NC
Need more? Email Us
Omron
FGRMS22, 24VDC, 2NO+2NC
Need more? Email Us
Omron
RELAY SAFETY 3P 24V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess