EN
  • EN
  • DE

44510-1261

Part No 44510-1261
Manufacturer Omron
Catalog Safety Relays
Description RELAY SAFETY 7PST-NO 2A 24V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Mounting Type DIN Rail
Coil Voltage 24VAC/DC
Contact Form 7PST-NO (7 Form A)
Contact Rating (Current) 2 A
Switching Voltage 24VDC - Max
Features Lighted Indicator
Termination Style Screw Terminal
Operating Temperature -10°C ~ 55°C
Ultra Librarian 3D Model Ultra Librarian 44510-1261 CAD Model

Description

NULL

You May Also Be Interested in

Omron
RELAY SAFETY 3P 24V
Need more? Email Us
Omron
RELAY SAFETY 3P 120V-240V
Need more? Email Us
Omron
RELAY SAFETY 3PST 4A 110V
Need more? Email Us
Omron
FGRMS51, 24VDC, 5NO+1NC
Need more? Email Us
Omron
SR105E01 EXPANDER, 24VAC/DC
Need more? Email Us
Omron
RELAY SAFETY 3PST-NO 1.5A 24V
Need more? Email Us
Omron
G9S-2001 DC24
Need more? Email Us
Omron
G9SB-3012-C AC/DC24
Need more? Email Us
Omron
SR208AD02, 110VAC, 2 INPUTS, 3 D
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess