EN
  • EN
  • DE

61F-G1 AC120/240

Part No 61F-G1 AC120/240
Manufacturer Omron
Catalog Controllers - Liquid, Level
Description CONTROL LIQ LEV 120/240VAC CHAS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type High/Low Level
Voltage - Supply 120/240VAC
Sensitivity 0 ~ 4kOhm
Features Alarm Low - Contact, Idling Prevention
Distance - Control To Sensor (Max) 1km
Output Type Relay (2)
Contact Form SPDT (2 Form C)
Contact Rating @ Voltage 5A @ 220VAC
Mounting Type Chassis Mount
Termination Style Screw Terminal
Operating Temperature -10°C ~ 55°C
Ultra Librarian 3D Model Ultra Librarian 61F-G1 AC120/240 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV 100VAC SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess