EN
  • EN
  • DE

A3CT-500A

Part No A3CT-500A
Manufacturer Omron
Catalog Switches Accessories - Caps
Description CAP PUSHBUTTON ROUND BLUE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Switch Type Pushbutton
Shape Round
Color Blue
Illumination Illuminated
For Use With/Related Products A3C Series
Mounting Type Snap Fit
Size 11.80mm Dia x 3.50mm H
Ultra Librarian 3D Model Ultra Librarian A3CT-500A CAD Model

Description

NULL

You May Also Be Interested in

EAO
CAP PUSHBUTTON ROUND GRN
Need more? Email Us
NKK Switches
CAP TOGGLE PADDLE WHITE
Need more? Email Us
NKK Switches
CAP PUSHBUTTON RECT CLEAR/GREEN
Need more? Email Us
EAO
CAP PUSHBUTTON SQUARE YLW
Need more? Email Us
MEC Switches
CAP TACTILE ROUND GREEN
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND GREEN/WHITE
Need more? Email Us
EAO
CAP PUSHBUTTON SQUARE GRN
Need more? Email Us
C&K Components
CAP PUSHBUTTON SQUARE RED
Need more? Email Us
NKK Switches
CAP PUSHBUTTON RECT CLEAR/WHITE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess