EN
  • EN
  • DE

STGWA80H65DFB

Part No STGWA80H65DFB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT BIPO 650V 80A TO247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT Trench Field Stop 650 V 120 A 469 W Through Hole TO-247 Long Leads
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247 Long Leads
Family Name STGWA80
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-16007-5, STGWA80H65DFB-ND, 497-16007-5
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898008-STGWA80H65DFB
Ultra Librarian 3D Model Ultra Librarian STGWA80H65DFB CAD Model

Description

STGWA80H65DFB - High-Efficiency Power MOSFET by STMicroelectronics

The STGWA80H65DFB is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a globally recognized leader in semiconductor solutions. This device is part of STMicroelectronics' advanced MDmesh™ DM6 series, which is specifically engineered to provide high efficiency in various power conversion applications.

With a breakdown voltage of 650V, the STGWA80H65DFB is tailored for high-performance solutions that demand reliable and robust components. The MOSFET is built using ST's innovative fast-recovery diode technology, which significantly enhances its switching performance and reduces energy losses, making it an ideal choice for high-efficiency power supplies, lighting applications, solar inverters, welding equipment, and other high-power applications.

Key features of the STGWA80H65DFB include:

  • Low on-resistance (RDS(on)): This MOSFET offers a very low on-state resistance, which minimizes conduction losses and improves overall efficiency.
  • Fast-switching speed: The device's fast-switching characteristics ensure reduced switching losses, which is crucial for high-frequency operations.
  • High junction temperature capability: With a maximum operating junction temperature of 150°C, the STGWA80H65DFB can handle high thermal and power loads.
  • Enhanced dv/dt capability: The MOSFET is designed to withstand high voltage transients, providing reliable performance under harsh conditions.

The STGWA80H65DFB comes in a HiP247™ package, which is known for its high power density and excellent thermal performance. The package is designed to offer improved heat dissipation, which is vital for maintaining stability and longevity in power-intensive applications.

STMicroelectronics has also taken steps to ensure that the STGWA80H65DFB meets environmental standards. The device is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

Overall, the STGWA80H65DFB is a powerful and reliable component that offers a combination of high efficiency, fast switching, and robust thermal performance, making it an excellent choice for designers and engineers looking to optimize their power conversion systems.

You May Also Be Interested in

IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7740 $52.7060
44+ $2.2761 $100.1484
69+ $2.2050 $152.1450
94+ $2.1338 $200.5772
122+ $2.0627 $251.6494
163+ $1.8493 $301.4359
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess