EN
  • EN
  • DE

A6K-102RS

Part No A6K-102RS
Manufacturer Omron
Catalog DIP Switches
Description SWITCH ROTARY DIP BCD 25MA 24V / Dip Switch BCD 10 Position Through Hole Rotary with Shaft Actuator 25mA 24VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>DIP Switches
Mfr Omron Electronics Inc-EMC Div
Series A6K
Package Tube
Circuit BCD
Number of Positions 10
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Rotary with Shaft
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.236" (6.00mm)
Mounting Type Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Temperature Range - Operating -30°C ~ 80°C
Length 0.283" (7.20mm)
Electrical Life 20,000 Steps
Base Product Number A6K-102
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9020
Other Names A6K-102RS-ND,Z6124,2266-A6K-102RS,A6K102RS
Standard Package 63
Win Source Part Number 1038493-A6K-102RS
Ultra Librarian 3D Model Ultra Librarian A6K-102RS CAD Model

Description

The Omron A6K series DIP switch has 10 number of positions and a pitch of 0.100" (2.54mm), full.

  • Termination Style: PC Pin
  • Contact Finish: gold
  • Package: tube
  • Voltage Rating: 24VDC
  • Height Above Board: 0.236" (6.00mm)
  • Length: 0.283" (7.20mm)
  • Circuit: BCD
  • Actuator Type: rotary with shaft
  • Electrical Life: 20,000 steps
  • Mechanical Life: - (not specified)
  • Actuator Level: raised
  • Washable: No
  • Mounting Type: through hole
  • Temperature Range: between -30°C to 80°C
  • Alternative Parts: DRD10RAE, A6K-102RF, A6KV-102RF, A6KV-104RF, RTE1010N14, RTE1002V14, and RTE1000N14A6K102RS
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.50.9020
  • Base Product Number: A6K-102

You May Also Be Interested in

TE Connectivity
SW ROTRY DIP HEX W/COMP 0.1A 28V
Need more? Email Us
Alps Alpine
DIP Switches / SIP Switches DIP ON OFF 3P 3 Top Slide 0.1A 50V
Lowest to $0.5531
TE Connectivity
DIP Switches / SIP Switches SWITCH DIP SPST EXT ACT 8POS SMD
Need more? Email Us
Nidec Copal Electronics
SWITCH DIP 2POS SPST 100MA 6V / Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Need more? Email Us
Nidec Copal Electronics
SWITCH ROTARY DIP SPDT 100MA 16V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Half Pitch Dip switch 1.6mm height
Lowest to $0.7358
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $1.0701
TE Connectivity
DIP Switches / SIP Switches HALF PITCH 10 POS
Lowest to $3.7458
Nidec Copal Electronics
SWITCH SLIDE DIP SPST 100MA 6V / Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess