EN
  • EN
  • DE

A9PS16-0012

Part No A9PS16-0012
Manufacturer Omron
Catalog Pushbutton Switches
Description SWITCH PUSH SPST-NO 0.1A 28V  /  Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Pushbutton Switches
Mfr Omron Electronics Inc-EMC Div
Series A9PS
Package Bulk
Mounting Type Through Hole, Right Angle
Type Standard
Circuit SPST-NO
Switch Function Off-Mom
Current Rating (Amps) 100mA (AC/DC)
Voltage Rating - AC 28 V
Voltage Rating - DC 28 V
Actuator Type Plunger for Cap
Actuator Marking No Marking
Termination Style PC Pin
Ingress Protection IP64 - Dust Tight, Water Resistant
Features Sealed - Flux Protection
Temperature Range - Operating -20°C ~ 80°C
Mechanical Life 50,000 Cycles
Electrical Life 50,000 Cycles
Base Product Number A9PS
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9031
Other Names A9PS160012,SW1378
Standard Package 800
Win Source Part Number 1045080-A9PS16-0012
Ultra Librarian 3D Model Ultra Librarian A9PS16-0012 CAD Model

Description

The A9PS16-0012 is a Pushbutton Switch manufactured by Omron. It is designed for use in a variety of control panels, instrumentation, and other applications requiring a momentary or maintained contact closure.

Applications:

  • Control panels
  • Instrumentation
  • Industrial machinery
  • Elevators
  • Vending machines
  • Gaming devices

Features:

  • Pushbutton actuator
  • Momentary or maintained action (depending on configuration)
  • Various button colors available
  • Panel mount
  • SPST or SPDT contact configuration

Benefits:

  • Provides reliable switching action
  • Offers a user-friendly interface
  • Durable construction for long life
  • Easy to install on panels
  • Versatile for different applications

Additional Details:

The A9PS16-0012 series offers different contact ratings to meet various circuit requirements. The switch body is typically made of a durable plastic material to withstand harsh industrial environments. Terminations can include solder terminals, quick-connect terminals, or PCB pins. Environmental protection such as IP ratings may be specified. Consult the product datasheet for detailed specifications including contact ratings, operating force, travel, and lifecycle. Proper wiring and connection techniques are essential for safe and reliable operation. Be sure to check the current and voltage requirements for your specific circuit to ensure compatibility with the switch's ratings. The switch might be illuminated or non-illuminated depending on the exact model.

You May Also Be Interested in

ALPS Electric
Switch Tactile Button J-Bend 0.05A 12VDC 1.2N SMD T/R
Lowest to $0.7731
TE Connectivity
SWITCH PUSHBUTTON SPDT 6A 125V
Need more? Email Us
E-Switch
PVA6LRPW1131 / Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
Need more? Email Us
IDEC
Pushbutton Switches 25mm Pilot Light Amber
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us
NKK Switches
Process Sealed Ultra-Miniature Pushbuttons | SWITCH PUSH SPDT 0.4VA 28V
Lowest to $4.2320
Omron
SWITCH PUSH SPST-NC 10A 110V
Need more? Email Us
C&K Components
SWITCH PUSH DPST-NO 0.1A 32V
Lowest to $2.5024
TE Connectivity
SWITCH PUSHBUTTON DPDT 6A 125V / Pushbutton Switch DPDT Standard Panel Mount, Rear
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess