EN
  • EN
  • DE

B3WN-6005

Part No B3WN-6005
Manufacturer Omron
Catalog Tactile Switches
Description Sealed Tactile Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818536-B3WN-6005
Ultra Librarian 3D Model Ultra Librarian B3WN-6005 CAD Model

Description

The Omron B3WN-6005 is a compact and reliable surface-mount tactile switch designed for a variety of applications requiring momentary button actuation. This switch is known for its durability and consistent performance, making it suitable for use in demanding environments.

Applications:

  • Consumer electronics: Remote controls, gaming consoles, and handheld devices.
  • Industrial equipment: Control panels, test and measurement instruments.
  • Medical devices: Portable medical equipment, monitoring devices.
  • Automotive: Car audio systems, dashboard controls.
  • Office equipment: Printers, scanners, and copiers.

Features:

  • Surface Mount Technology (SMT): Enables efficient assembly using automated pick-and-place equipment.
  • Compact Size: Allows for high-density mounting on PCBs, saving valuable board space.
  • High Reliability: Designed to withstand a large number of switching cycles, ensuring long operational life.
  • Clear Tactile Feedback: Provides a distinct click sensation, confirming switch activation.
  • Sealed Construction: Offers protection against dust and moisture, enhancing durability.

Benefits:

  • Improved Product Reliability: The switch's robust design and high cycle life minimize the risk of failure, reducing downtime and maintenance costs.
  • Reduced Manufacturing Costs: SMT compatibility streamlines the assembly process, lowering production expenses.
  • Enhanced User Experience: The clear tactile feedback ensures that users can confidently operate the device.
  • Increased Design Flexibility: The compact size allows designers to incorporate the switch into a wide range of products and applications.
  • Long Operational Life: The switch is designed to withstand a high number of cycles, ensuring reliability over an extended period.

Additional Details:

The B3WN-6005 typically features a specific operating force, travel distance, and contact rating, which should be considered during the design process. It is constructed using high-quality materials to ensure durability and consistent performance over a wide range of operating conditions. Its operating temperature range and electrical characteristics are designed to meet the requirements of various industrial and consumer applications. Proper soldering techniques are recommended during assembly to ensure optimal performance and reliability. The switch is available in standard packaging for automated assembly processes.

You May Also Be Interested in

Citizen
SWITCH TACT SPST-NO 0.02A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
Citizen
SWITCH TACT SPS 0.02A 12V SMD / Tactile Switch SPST-NO Top Actuated
Need more? Email Us
C&K Components
SWITCH TACTILE SPST-NO 0.01A 50V / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Lowest to $0.8914
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Need more? Email Us
Citizen
SWITCH TACT SPST-NO 0.02A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
C&K Components
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 32VDC 0.5VA 150000Cycle 1.6N SMD T/R
Lowest to $0.7223
C&K Components
Switch Tactile N.O. SPST Round Button J-Lead 0.05A 32VDC 0.5VA 300000Cycle 2.3N SMD T/R
Lowest to $0.2824
ALPS Electric
Switch Tactile N.O. SPST Button 0.05A 16VDC 1.96N SMD T/R
Lowest to $0.1488
ALPS Electric
Switch Tactile N.O./N.C. DPST Flush Button J-Bend 0.05A 12VDC 1.57N SMD T/R
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess