EN
  • EN
  • DE

C200H-AD003

Part No C200H-AD003
Manufacturer Omron
Catalog Controllers - PLC Modules
Description INPUT MODULE 8 ANALOG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Input Module
For Use With/Related Products C200H, CS1 Series
Number of Inputs and Type 8 - Analog
Mounting Type Backplane
Termination Style Screw Terminal
Features -;5;9;7;10;8;3;4;2;1;1588;2084;1920;1050;1864;2907;966;3614;2039;1738;2698;2171;1976;2488;1885;600487;2178;5073;2212;2617;1849;23;600362;600488;4230;3588;236;1110;277;68;4008;4106;4819;1882;3473;3483;3915;2946;281;601923;818;0;54639;54640;54641;100984;47156;2159;104821;88808;88799;88797;62384;3821;18556;4578;14138;103072;103150;103151;103152;103153;103154;103155;103156;103157;103158;103159;103160;103161;103162;103163;103164;103165;103166;103167;103168;103169;80339;103170;103171;53979;103172;103173;103174;103175;103176;103177;103178;103179;103180;103181;103182;103183;103184;53981;103185;103186;103187;103188;103189;103190;103191;103192;103193;103194;118699;118700;20168;110675;110676;115136;14315;20328;49211;48816;110995;90770;47157;88815;47158;47159;47160;47161;47198;47162;88654;47163;36704;47176;89020;47172;36706;36708;36709;22017;47173;46297;47177;47178;47179;1484;46298;47180;47621;47622;46303;46304;46305;93356;93357;93358;5141;47181;73763;15158;26885;44974;48482;47614;88811;88793;63243;119253;124531;121316;1237;45788;45785;47186;66413;45781;45786;45782;47182;47183;126046;66078;15392;107928;88803;88807;88794;88804;88817;88795;88816;88805;88796;14558;47187;94685;110447;94686;94943;94892;56;88809;88818;88798;122210;121325;43462;43467;43459;47164;47165;47166;47167;47168;43461;43463;43458;47169;43468;43472;43471;43460;43456;43457;63986;63987;47171;104139;104264;104341;109771;104141;104630;104142;121677;88810;45790;118724;46306;110161;93174;6704;34583;5873;3696;88812;50766;104143;69157;88813;88800;36781;47620;47188;90843;94894;113396;113395;94898;94893;94884;94895;107039;53071;47616;104399;88801;77303;47617;47618;88814;88802;12438;88806;130992;130988;88788;109759;109757;109758;53983;53982;96217;131098;130990;130989;130991;104144;23607;62;61;3;792;804;4;17;0;4;7;1;1;318292;325705;326723;332432;333520;333729;334208;337262;499025;430036;357631;358840;358877;359371;359753;365167;704139;377072;377126;382254;382666;384835;387286;389338;389416;693742;390049;706620;842536;395840;736976;401047;401193;402945;405816;410881;412180;415775;420849;689575;693741;699870;699871;699872;699869;706214;575650;1;763191;761654;312301;312941;511009;763188;315070;317250;744708;317251;324147;324156;324158;324206;324265;324266;324267;324269;324318;328771;330605;330606;330607;330608;332522;332523;333695;488078;334478;334481;334482;334483;334595;335062;335107;335110;335497;336238;336243;336244;336251;341199;342279;342280;464483;342281;342282;342283;342284;510084;736973;343405;343790;704143;346389;510134;349071;349072;349136;349074;349075;349076;349078;349080;820633;350712;736974;736975;487341;358771;510085;708154;575651;706890;366750;576678;795316;375807;375809;375810;499026;704223;704137;704311;705966;744208;744007;736316;736315;704312;704139;744013;378330;757446;378840;781660;379424;736972;699873;380179;380750;380773;699874;699875;381389;744014;699876;699877;699878;392271;399791;575663;718855;718856;718858;718859;718857;718861;718860;719191;718863;718862;576679;505832;718864;718865;718866;718867;576681;575665;575664;576680;718868;718869;717017;402923;402924;718870;718871;403539;412346;412347;744712;815241;704313;423528;39668;39669;121341;121343;487343;169299;169302;169303;203181;203183;487337;203189;229005;229006;487361;249735;249737;478022;249738;249740;267827;487344;487349;487347;281416;281422;487340;662093;487338;281423;281424;478023;295540;487352;487339;64010;64012;487350;64013;744021;460618;80389;487346;487351;80392;781557;639814;433957;92595;704305;487345;103710;103714;103717;103718;744015;478118;487342;103730;103732;837710;112647;701278;487348;137799;137800;836394;151930;151931;836777;163491;186423;186425;186426;186427;194897;224604;260677;260679;836779;302695;462869;1;39668;39669;510127;39670;39675;121
Ultra Librarian 3D Model Ultra Librarian C200H-AD003 CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
OUTPUT MODULE 8SS 24V
Need more? Email Us
ICP DAS USA INC.
INPUT MODULE 16 DIGITAL 10-30V
Need more? Email Us
Phoenix Contact
TEMP CTRL MOD 8 ANALOG 24V
Need more? Email Us
Phoenix Contact
INPUT MODULE 4 DIGITAL 24V
Need more? Email Us
Phoenix Contact
I/O MOD 2 DIG 1ANLG 1ANLG 2 REL
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 8SS 24V
Need more? Email Us
Phoenix Contact
INPUT MODULE 4 ANALOG 24V
Need more? Email Us
Phoenix Contact
TEMP CTRL MOD 2 ANALOG 24V
Need more? Email Us
Phoenix Contact
INPUT MODULE 8 DIGITAL 24V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess