EN
  • EN
  • DE

C200H-BAT09

Part No C200H-BAT09
Manufacturer Omron
Catalog Batteries Rechargeable (Secondary)
Description BATTERY LITHIUM 3V 1.7AH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Battery Products
Manufacturer Omron Automation and Safety
Status Active
Battery Chemistry Lithium-Ion
Voltage Rating 3V
Capacity 1.7Ah
Termination Style Wire Leads with Connector
Weight 18g
Shipping Info Due to restrictions, only ground shipment is allowed.
Win Source Part Number 1021906-C200H-BAT09
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C200H-BAT09 CAD Model

Description

The Omron C200H-BAT09 is a rechargeable battery designed specifically for use with Omron C200H Programmable Logic Controllers (PLCs). This battery provides the necessary power to maintain the PLC's memory during power outages, ensuring that critical data and program settings are preserved.

Applications

  • Omron C200H Programmable Logic Controllers (PLCs)
  • Industrial automation systems
  • Manufacturing equipment
  • Process control systems
  • Robotics
  • SCADA systems

Features

  • Rechargeable Design: Allows for repeated use and reduces the need for frequent replacements.
  • Dedicated Compatibility: Specifically designed for use with Omron C200H PLCs.
  • Memory Backup: Provides power to maintain PLC memory during power loss.
  • Long Lifespan: Offers a reliable power source for extended periods.
  • Stable Voltage Output: Maintains consistent voltage levels to ensure proper PLC operation.

Benefits

  • Data Preservation: Prevents data loss during power outages, minimizing downtime and potential errors.
  • Cost Savings: Rechargeable design reduces the cost associated with replacing disposable batteries.
  • Reliable Performance: Ensures consistent and dependable power for PLC operation.
  • Simplified Maintenance: Easy to replace and maintain.
  • Reduced Downtime: Helps maintain operational continuity in automated industrial processes.

Additional Details

The C200H-BAT09 battery typically utilizes Nickel-Cadmium (NiCd) or Nickel-Metal Hydride (NiMH) chemistry, providing a balance between capacity, lifespan, and performance. It is crucial to follow Omron's recommended charging procedures to maximize the battery's lifespan and prevent damage to the PLC. Regular maintenance, including periodic battery replacement, is recommended to ensure the continued reliability of the PLC's memory backup system. Always refer to the Omron C200H PLC documentation for specific battery replacement and maintenance guidelines.

You May Also Be Interested in

Panasonic
BATTERY 1.2V 1.2AH
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AAA / HR03 800mah Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann C Size Ni-MH battery pack 1S1P 1.2V 4500mAh
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AA / HR6 2700mah Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable E / 6F22 300mah Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AA / HR6 2100mah Battery
Need more? Email Us
Panasonic
BATTERY 1.2V 2.5AH
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable D / HR20 10000mah Battery
Need more? Email Us
Seiko Instruments
BATT LITHIUM 1.5V 2.5MAH COIN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess