EN
  • EN
  • DE

C4V-811A-D

Part No C4V-811A-D
Manufacturer Omron
Catalog Pushbutton Switches
Description SWITCH PUSHBUTTON SPST 8A 125V  /  Pushbutton Switch SPST Standard Panel Mount, Side
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Pushbutton Switches
Mfr Omron Electronics Inc-EMC Div
Series C4V
Package Tray
Mounting Type Panel Mount, Side
Type Standard
Circuit SPST
Switch Function Off-On
Current Rating (Amps) 8A (AC)
Voltage Rating - AC 125 V
Actuator Type Square, Plunger
Actuator Marking No Marking
Termination Style Quick Connect - 0.187" (4.7mm)
Temperature Range - Operating -10°C ~ 55°C
Mechanical Life 10,000 Cycles
Electrical Life 10,000 Cycles
Base Product Number C4V
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9035
Other Names 2266-C4V-811A-D,C4V811AD,SW1225
Standard Package 100
Win Source Part Number 1103712-C4V-811A-D
Ultra Librarian 3D Model Ultra Librarian C4V-811A-D CAD Model

Description

The C4V-811A-D is a standard pushbutton switch from Omron Electronics Inc-EMC Div.

  • Circuit: SPST
  • Switch Function: Off-On
  • Actuator Type: square plunger
  • Mechanical Life: 10,000 cycles
  • Current Rating: 8A (AC)
  • Voltage Rating: 125V AC
  • Operating Temperature Range: -10°C to 55°C
  • Mounting: panel mount, side mounting type
  • Package: tray
  • Termination Style: quick connect - 0.187" (4.7mm)

You May Also Be Interested in

NKK Switches
SWITCH PUSH SPDT 0.4VA 28V
Lowest to $4.4468
C&K Components
SWITCH PUSH DPST-NO 0.1A 32V
Lowest to $2.5024
Apem Inc.
SWITCH PUSH DPDT 0.1A 30V / Pushbutton Switch DPDT Standard Through Hole, Right Angle
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 2A 48V
Need more? Email Us
C&K Components
SWITCH PUSH SPDT 0.25A 50V
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Lowest to $38.7253
ALPS Electric
Electromechanical Switch 8-Directional Stick Switch 0.01A Tray
Lowest to $3.9742
C&K Components
SWITCH PUSH DPST-NO 0.4VA 20V
Lowest to $6.1457
C&K Components
Switch Push Button ON ON DPDT Knob 0.1A 30VDC PC Pins Thru-Hole Bulk
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4028 $57.8476
42+ $2.7921 $117.2682
65+ $2.7048 $175.8120
89+ $2.6176 $232.9664
115+ $2.5303 $290.9845
153+ $2.2686 $347.0958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,370 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess