EN
  • EN
  • DE

CBL-46AUXMC-10M

Part No CBL-46AUXMC-10M
Manufacturer Omron
Catalog Barrel - Audio Cables
Description CABLE MG46 RELAY AUX 10METER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian CBL-46AUXMC-10M CAD Model

Description

NULL

You May Also Be Interested in

Khadas
RCA TO 3.5MM HEADPHONE CONV
Need more? Email Us
Omron
CABLE MS46 RCVR EXT 10 M
Need more? Email Us
Tripp Lite
Cable Assembly Audio/Video 3.1m HD15 to HD15 15 to 15 POS M-M
Need more? Email Us
Assmann WSW Components
CABLE RCA PHONO PLUG/PLUG / Cable Mono Phono (RCA) Plug To Phono (RCA) Plug 6.6' (2.00m)
Lowest to $3.9625
Adafruit Industries LLC
3.5MM STEREO MALE/MALE CABLE - C
Need more? Email Us
Amphenol
Display Port M to Display Port M 30AWG 1M
Need more? Email Us
Omron
CABLE MG46 RELAY AUX 10METER
Need more? Email Us
Switchcraft Inc.
3.5MM MOLDED CABLE STEREO / Cable Stereo (3 Conductor, TRS) Phone Plug, 3.5mm (1/8") To Phone Plug, 3.5mm (1/8") 25.0' (7.62m)
Lowest to $19.5890
Omron
CABLE MS46 RCVR EXT 30 M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess