EN
  • EN
  • DE

CPC102KX

Part No CPC102KX
Manufacturer Switchcraft Inc.
Catalog Barrel - Audio Cables
Description CORD PATCH COMBINATION 6 FEET / Cable Assembly Audio Telephone Plug to Telephone Plug 3 to 3 POS PL-PL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Switchcraft Inc.
Series 22Q
1st Connector Bantam Plug, Double
2nd Connector Bantam Plug, Double
Channels Stereo
Length 6.0' (1.83m)
Color Black
Shielding Shielded
Usage Patch
Win Source Part Number 791394-CPC102KX
Popularity Medium
Supply and Demand Status Limited
Family Name CPC
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CPC102KX CAD Model

Description

This electronic component is manufactured by Switchcraft Inc. and has a Win Source Part Number of 791394-CPC102KX. It comes from the 22Q series and is black in color. Its length is 6.0' (1.83m), and it is shielded. This product is used for patching and has two Bantam Plug, Double connectors. It falls under the category of cable assemblies and has stereo channels. Its introduction date was January 01, 2000. The ECCN for this product is EAR99, and the country of origin is the United States of America. The estimated EOL date for this product is 2029. Its popularity is medium, and there is a 48% chance of encountering a fake product in the open market. The supply and demand status of this product is limited.

  • Color: Black
  • Length: 6.0' (1.83m)
  • Shielded: Yes
  • Connectors: Two Bantam Plug, Double
  • Channels: Stereo

You May Also Be Interested in

Amphenol
Display Port M to Display Port M 30AWG 1M
Need more? Email Us
Switchcraft Inc.
ADPT Y 2 JACKS-ST40 PLUG 4\
Need more? Email Us
Omron
CABLE MG46 RELAY AUX 10METER
Need more? Email Us
Omron
CABLE MG46 RELAY MICRO 3METER
Need more? Email Us
Adafruit Industries LLC
3.5MM STEREO MALE/MALE CABLE - G / Cable Stereo Phone Plug, 3.5mm (1/8") To Phone Plug, 3.5mm (1/8") 3.3' (1.00m)
Need more? Email Us
Switchcraft Inc.
3.5MM MOLDED CABLE STEREO / Cable Stereo (3 Conductor, TRS) Phone Plug, 3.5mm (1/8") To Phone Plug, 3.5mm (1/8") 25.0' (7.62m)
Lowest to $19.5890
Khadas
RCA TO 3.5MM HEADPHONE CONV
Need more? Email Us
Omron
CABLE MS46 RCVR EXT 10 M
Need more? Email Us
Tripp Lite
Cable Assembly Audio/Video 3.1m HD15 to HD15 15 to 15 POS M-M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess