EN
  • EN
  • DE

35HR30035X

Part No 35HR30035X
Manufacturer Switchcraft Inc.
Catalog Barrel - Audio Cables
Description 3.5MM MOLDED CABLE STEREO / Cable Stereo (3 Conductor, TRS) Phone Plug, 3.5mm (1/8") To Phone Plug, 3.5mm (1/8") 25.0' (7.62m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Barrel - Audio Cables
Mfr Switchcraft Inc.
Package Bulk
Product Status Active
1st Connector Phone Plug, 3.5mm (1/8")
2nd Connector Phone Plug, 3.5mm (1/8")
Channels Stereo (3 Conductor, TRS)
Length 25.0' (7.62m)
Color Black
Shielding Shielded
Usage Headphones, Patch Cable
Base Product Number 35HR30
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 511424-35HR30035X
Ultra Librarian 3D Model Ultra Librarian 35HR30035X CAD Model

Description

The 511424-35HR30035X is a high-quality audio cable assembly manufactured by Switchcraft Inc.

  • Type: barrel
  • Length: 25.0' (7.62m)
  • Application: headphones, patch cable
  • Shielded: yes
  • Connectors: phone plugs (3.5mm)
  • Connection: stereo
  • Conductors: three (TRS)
  • Packaging: bulk
  • Standard Package: 1 piece
  • MSL Level: 1 (Unlimited)
  • REACH: unaffected
  • HTSUS code: 8544.42.9090

You May Also Be Interested in

Amphenol
Display Port M to Display Port M 30AWG 1M
Need more? Email Us
Adafruit Industries LLC
3.5MM STEREO MALE/MALE CABLE - G / Cable Stereo Phone Plug, 3.5mm (1/8") To Phone Plug, 3.5mm (1/8") 3.3' (1.00m)
Need more? Email Us
Omron
CABLE MS46 RCVR EXT 15 M
Need more? Email Us
Omron
CABLE MS46 RCVR EXT 1 M
Need more? Email Us
Switchcraft Inc.
ADPT Y 2 JACKS-ST40 PLUG 4\
Need more? Email Us
Assmann WSW Components
CABLE RCA PHONO PLUG/PLUG / Cable Mono Phono (RCA) Plug To Phono (RCA) Plug 6.6' (2.00m)
Lowest to $3.9625
Omron
CABLE MG46 RELAY MICRO 3METER
Need more? Email Us
Switchcraft Inc.
CORD PATCH COMBINATION 6 FEET / Cable Assembly Audio Telephone Plug to Telephone Plug 3 to 3 POS PL-PL
Need more? Email Us
Omron
CABLE MS46 RCVR EXT 10 M
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5890 $58.7670
8+ $16.0730 $128.5840
12+ $15.5708 $186.8496
16+ $15.0685 $241.0960
20+ $14.5662 $291.3240
27+ $13.0594 $352.6038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess