EN
  • EN
  • DE

AK302-2

Part No AK302-2
Manufacturer Assmann WSW Components
Catalog Barrel - Audio Cables
Description CABLE RCA PHONO PLUG/PLUG / Cable Mono Phono (RCA) Plug To Phono (RCA) Plug 6.6' (2.00m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Barrel - Audio Cables
Mfr Assmann WSW Components
Package Bulk
Product Status Active
1st Connector Phono (RCA) Plug
2nd Connector Phono (RCA) Plug
Channels Mono
Length 6.6' (2.00m)
Color Black
Shielding Shielded
Usage Patch
Base Product Number AK302
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 465671-AK302-2
Ultra Librarian 3D Model Ultra Librarian AK302-2 CAD Model

Description

The AK302-2 is a barrel audio cable assembly designed for patching applications. It falls under the category of cable assemblies for audio cables.

  • Cable Type: Audio Cables
  • Assembly Type: Mono
  • Length: 6.6 feet (2.00 meters)
  • Package Type: Bulk
  • Standard Package Quantity: 1 piece
  • Shielding: Shielded
  • Connector Type: Phono (RCA) Plugs
  • Color: Black
  • ECCN: EAR99
  • MSL: 1 (Unlimited)
  • Manufacturer: Assmann WSW Components
  • Product Status: Active

You May Also Be Interested in

Omron
CABLE MG46 RELAY AUX 10METER
Need more? Email Us
Khadas
RCA TO 3.5MM HEADPHONE CONV
Need more? Email Us
Omron
CABLE MS46 RCVR EXT 1 M
Need more? Email Us
Amphenol
Display Port M to Display Port M 30AWG 1M
Need more? Email Us
Switchcraft Inc.
3.5MM MOLDED CABLE STEREO / Cable Stereo (3 Conductor, TRS) Phone Plug, 3.5mm (1/8") To Phone Plug, 3.5mm (1/8") 25.0' (7.62m)
Lowest to $19.5890
Omron
CABLE MS46 RCVR EXT 15 M
Need more? Email Us
Adafruit Industries LLC
3.5MM STEREO MALE/MALE CABLE - C
Need more? Email Us
Omron
CABLE MS46 RCVR EXT 30 M
Need more? Email Us
Switchcraft Inc.
ADPT Y 2 JACKS-ST40 PLUG 4\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9625 $59.4375
36+ $3.2513 $117.0468
56+ $3.1497 $176.3832
76+ $3.0480 $231.6480
98+ $2.9466 $288.7668
132+ $2.6417 $348.7044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess