EN
  • EN
  • DE

CM-S11PCC5

Part No CM-S11PCC5
Manufacturer Omron
Catalog Interlock Switches
Description INTERLOCK MAGNETIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Magnetic
Current Rating (Amps) 500mA (DC)
Voltage Rating 24VDC
Actuator Type Non-Contact
Termination Style Cable with Connector (M12)
Must Operate 5 ~ 7mm
Must Release 8 ~ 12mm
Operating Temperature -10°C ~ 55°C
Ingress Protection IP67 - Dust Tight, Waterproof
Approval Agency CE, cULus, TUV
Ultra Librarian 3D Model Ultra Librarian CM-S11PCC5 CAD Model

Description

NULL

You May Also Be Interested in

Omron
INTERLOCK RFID SOLENOID RELEASE
Need more? Email Us
Omron
INTERLOCK MAGNETIC 3PST
Need more? Email Us
Omron
INTERLOCK MAGNETIC DPST
Need more? Email Us
Omron
INTERLOCK SOLENOID LOCKING 4PST
Need more? Email Us
Omron
INTERLOCK NON-LOCKING 3PST
Need more? Email Us
Omron
INTERLOCK SOLENOID RELEASE 4PST
Need more? Email Us
Omron
INTERLOCK SOLENOID LOCKING 4PST
Need more? Email Us
Omron
INTERLOCK SOLENOID LOCKING 4PST
Need more? Email Us
Omron
INTERLOCK SOLENOID RELEASE 4PST
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess