EN
  • EN
  • DE

D4A-1302N

Part No D4A-1302N
Manufacturer Omron
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION SPDT 10A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Circuit SPDT (DB/DM)
Switch Function On-Mom
Current Rating (Amps) 10A (AC), 6A (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 30 V
Actuator Type Side Rotary - No Lever
Mounting Type Chassis Mount
Termination Style Screw Terminal
Ingress Protection IP67 - Dust Tight, Waterproof
Features Status Indicator
Operating Force 40gfm
Release Force 5.103gfm
Pretravel
Differential Travel
Overtravel 75°
Operating Temperature -10°C ~ 80°C;5;9;7;10;8;3;4;2;1;602001;4809;1920;679;3500;2608;2170;602196;708;108;1864;2449;4654;602346;3761;966;141;5730;3303;602202;2171;26;601570;1409;480;3746;5055;18;5346;600051;67;1890;1866;602345;3453;600461;563;236;39;255;10;1110;277;5516;4008;3376;1882;3473;1568;1743;137;600350;844;450;1508;5452;4335;732;85;818;0;35597;37730;38480;15035;16018;16019;38504;46533;15143;7935;94242;19476;76995;42233;42236;42240;42239;42271;42274;42275;42019;42022;42024;42229;42254;42276;35195;42277;42243;42221;42215;42266;42081;42204;42278;42279;42282;42283;42341;42342;42345;42346;42348;42349;42350;42355;86617;86610;86611;86612;53280;86613;86618;42358;42359;42362;42367;42372;15515;15514;4657;101473;101474;101404;101475;101476;101477;101478;15865;15871;65722;15864;1462;16039;16040;16041;16042;2344;42026;16043;15377;16044;16045;45854;16032;16033;14315;16034;43935;98612;38201;16035;16046;46387;16038;16036;16037;5420;43740;43748;46423;43743;43744;13778;39259;65723;4441;1537;122096;2350;8876;27399;51841;15869;40443;15866;40426;1054;1296;70139;122083;53201;1433;32699;32698;1735;2021;16053;52970;16054;116718;16055;116487;33074;118298;43314;16056;99492;16057;16062;45851;16063;16064;16065;29383;25641;16066;16067;16072;19888;16068;16069;16070;16071;16073;40339;16074;16075;40714;16076;15152;16077;29915;16058;16059;16061;58132;37684;16079;29916;41890;83801;29911;16081;86619;16082;1245;432;1301;8608;5138;493;2006;23794;1241;6284;261;482;29771;13990;15870;28033;2010;58;95481;95482;95483;130355;15867;37731;65730;92160;92161;92162;1571;53239;70159;16088;16086;16087;22963;16089;60086;16094;16083;16084;16085;22977;15990;15989;41049;122093;41047;122095;130201;60;81273;66525;68319;14002;114138;114136;2394;20844;86620;101218;15390;126586;130445;130444;15862;15863;11295;15489;53079;73387;53717;34854;104340;104324;47;116000;259;74192;54197;126395;45801;20258;9976;1087;16095;5866;2918;29772;1291;6025;62898;60928;60931;60932;60937;122097;122094;122092;105946;1046;95484;95485;38571;65293;47650;65294;65295;65296;65297;65298;65299;65300;65301;65302;65303;5184;65304;65305;65306;4719;1083;5895;16096;89993;105947;42166;129638;39079;16097;16098;15518;1761;23530;1902;15890;15891;44736;13958;122091;97611;19050;16099;3953;127130;16100;12779;16101;29844;1561;42202;7110;93217;92597;97612;4925;8625;5729;15893;122090;1845;29773;80772;795;1294;91193;93218;97613;48836;97614;111656;50771;38415;109984;19057;35470;63414;3250;46266;25192;25193;59772;65756;59773;59774;65754;16017;132875;132876;132877;132878;132879;132880;132881;132882;132883;77444;77443;77446;77447;77448;77445;20845;3226;5495;1082;16105;29339;76728;112591;76745;76722;106851;1195;59684;15894;59685;5156;1638;111456;114433;114432;114431;114434;114430;104145;102531;102532;102533;102534;102535;102536;102537;102538;102539;102540;102541;3933;39700;44496;114435;16106;3930;1444;58480;58479;44490;1290;59686;52953;54798;10502;5039;76257;111620;93970;19062;46255;81910;18837;122086;10602;59687;27668;16108;16109;81791;5040;28437;21153;3745;12438;16110;16111;14574;12837;55;15872;30081;73081;81964;15873;42285;63959;15874;42297;63958;15868;15875;15876;16113;16114;96649;90226;58482;9819;65615;65616;1307;49160;25509;16115;43572;27437;1308;10550;8979;73043;56492;73581;105389;105390;18857;28004;1287;48540;101479;101480;101481;101482;102542;109861;101483;101484;101485;102043;102543;102544;101486;129635;102545;102546;102547;102548;102549;101487;102550;101729;102068;102062;102168;16117;102551;102552;10500;44284;40533;40676;13853;36526;31;16118;101417;28003;10380;15982
Ultra Librarian 3D Model Ultra Librarian D4A-1302N CAD Model

Description

NULL

You May Also Be Interested in

Omron
SWITCH SNAP ACT SPST-NO 0.1A 6V
Need more? Email Us
Honeywell
SWITCH SNAP ACT DPST-NO 3A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
Crouzet USA
SWITCH SNAP ACTION DPST 6A 120V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION DPDT 10A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION DPST 6A 120V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess