EN
  • EN
  • DE

D6BN-1(P)

Part No D6BN-1(P)
Manufacturer Omron
Catalog Motion Sensors - Tilt Switches
Description SWITCH TILT MICRO 1MA SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron Electronics Inc-EMC Div
Packaging Reel
Part Status Obsolete (End Of Life)
Operating Angle 40° ~ 80°, Left/Right
Mounting Style Surface Mount, Gull Wing
Temperature Range - Operating -10°C ~ 60°C
Supply Voltage (V) 2.4V ~ 3.6V
Current - Output ±1mA
Manufacturer Package 4-SMD
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805978-D6BN-1(P)
Ultra Librarian 3D Model Ultra Librarian D6BN-1(P) CAD Model

Description

The Omron 805978-D6BN-1(P) is a surface mount product from Omron.

  • Output Current: ±1mA
  • Operating Angle: 40° to 80° (Left/Right)
  • Operating Temperature Range: -10°C to 60°C
  • Packaging: Reel
  • Manufacturer Package: 4-SMD
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 2,500
  • MSL Level: 1 (Unlimited)
  • Supply Voltage Range: 2.4V to 3.6V
  • Obsolete: Yes (End Of Life)

You May Also Be Interested in

Panasonic
SENSOR TILT 25-60DEG TH
Lowest to $5.8858
NKK Switches
SENSOR TILT SW 30-60DEG 20MA TH
Need more? Email Us
Comus International
TILT SWITCH VIBRATION .25A 60V
Lowest to $4.8023
Omron
Need more? Email Us
Rohm Semiconductor
SENSOR OPTO TRANS IMM REFL SMD
Lowest to $1.3860
Rohm Semiconductor
Lowest to $0.2486
NKK Switches
SENSOR TILT SW 30-60DEG 20MA TH
Need more? Email Us
Rohm Semiconductor
Lowest to $16.1931
C&K Components
SENSOR ROLLING BALL
Lowest to $1.6590

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,596 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess