EN
  • EN
  • DE

RPI-1040Z3

Part No RPI-1040Z3
Manufacturer Rohm Semiconductor
Catalog Motion Sensors - Tilt Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Sensors,Transducers
Family Motion Sensors - Tilt Switches
Win Source Part Number 183875-RPI-1040Z3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RPI-1040Z3 CAD Model

Description

The RPI-1040Z3 is an infrared photodiode manufactured by Rohm Semiconductor. It is designed to detect infrared light and is often used in applications such as remote control systems, light barriers, and various types of optical sensors.

Applications:

  • Remote control systems
  • Light barriers
  • Optical switches
  • Encoders
  • Optical sensors for industrial automation
  • Proximity sensors

Features:

  • High sensitivity to infrared light
  • Fast response time
  • Compact size for easy integration
  • Low dark current
  • Wide viewing angle

Benefits:

  • Accurate and reliable detection of infrared signals
  • High-speed operation for real-time applications
  • Space-saving design for use in miniaturized devices
  • Minimal noise interference
  • Versatile application due to its broad angular sensitivity

Additional Details:

The RPI-1040Z3 photodiode operates by converting incident infrared light into an electrical current, with the intensity of the generated current being proportional to the incoming light's intensity. This allows it to function as a light sensor. The "Z3" suffix usually designates specific variations in the diode's characteristics or packaging compared to standard models.

Key specifications for the RPI-1040Z3 include its spectral sensitivity range, responsivity, dark current, and capacitance. The spectral sensitivity range specifies which wavelengths of light the photodiode is most responsive to. Responsivity defines the amount of current generated per unit of light intensity. Dark current is the current present in the absence of light. Capacitance affects the speed at which the diode responds to changes in light. For detailed technical specifications and application guidelines to ensure proper and optimized usage, refer to the official manufacturer's datasheet.

You May Also Be Interested in

NKK Switches
SENSOR TILT SW 30-60DEG 20MA TH
Need more? Email Us
Panasonic
SENSOR TILT 25-60DEG TH
Lowest to $7.8205
C&K Components
SENSOR ROLLING BALL
Lowest to $1.6590
Rohm Semiconductor
SENSOR OPTO TRANS IMM REFL SMD
Lowest to $1.3860
Omron
SWITCH TILT MICRO 1MA SMD
Lowest to $3.2640
Rohm Semiconductor
Lowest to $0.2486
Rohm Semiconductor
Lowest to $155.2955
Omron
Need more? Email Us
Comus International
TILT SWITCH VIBRATION .25A 60V
Lowest to $4.8023

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2486 $58.4210
500+ $0.2326 $116.3000
775+ $0.2245 $173.9875
1,110+ $0.2085 $231.4350
1,445+ $0.2005 $289.7225
1,800+ $0.1926 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 196,800 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess