EN
  • EN
  • DE

AHF21

Part No AHF21
Manufacturer Panasonic
Catalog Motion Sensors - Tilt Switches
Description SENSOR TILT 25-60DEG TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Panasonic Electric Works
Packaging Bulk
Status Active
Operating Angle 25° to 60°
Mounting Through Hole, Vertical
Temperature Range - Operating -20°C to 80°C
Dimension PCB Mount
Win Source Part Number 078003-AHF21
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AHF21 CAD Model

Description

AHF21

The AHF21 is designed primarily for power control applications and is renowned for its precision and stability. Ideal for both small and large-scale projects.

  • Applications:
    • AC to DC conversion
    • Voltage regulation systems
    • Renewable energy systems
  • Features and Benefits:
    • Precise power control
    • Stability across a range of temperatures
    • User-friendly integration
  • Additional Details:
    • Voltage Range: 100-240VAC
    • Temperature Range: -10°C to 60°C

You May Also Be Interested in

E-Switch
SWITCH TILT SPST
Need more? Email Us
Rohm Semiconductor
SENSOR OPTO TRANS IMM REFL SMD
Lowest to $1.3860
Rohm Semiconductor
Lowest to $155.2967
Rohm Semiconductor
Lowest to $36.8699
NKK Switches
SENSOR TILT SW 30-60DEG 20MA TH
Need more? Email Us
Comus International
TILT SWITCH VIBRATION .25A 60V
Lowest to $4.8023
Rohm Semiconductor
Lowest to $0.2486
Rohm Semiconductor
Lowest to $0.9679
Sharp Microelectronics
SENSOR TILT 2PHASE 20MA TH /
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,244 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess