EN
  • EN
  • DE

RPI-1040

Part No RPI-1040
Manufacturer Rohm Semiconductor
Catalog Motion Sensors - Tilt Switches
Description IC DETECTOR 4DIRECTION 940NM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Operating Angle ±90°
Output Type NPN
Mounting SMD (SMT)
Temperature Range - Operating -25°C to 85°C
Supply Voltage - Operating 5V
Output Current 30mA
Dimension 6-SMD, No Lead
Win Source Part Number 046368-RPI-1040
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RPI-1040 CAD Model

Description

The Rohm Semiconductor RPI-1040 is a sensor/transducer with an NPN output type and a maximum output current of 30mA. It has an operating angle of ±90° and is mounted using SMD (SMT) technology.

  • Type: Sensor/Transducer
  • Output Type: NPN
  • Output Current (Max): 30mA
  • Operating Angle: ±90°
  • Mounting: SMD (SMT)
  • Status: Obsolete (EOL)
  • Operating Temperature: -25°C to 85°C
  • Package: 6-SMD, no lead
  • Supply Voltage: 5V
  • Category: Sensors and Transducers
  • Supply and Demand Status: balanced

You May Also Be Interested in

Panasonic
SENSOR TILT 25-60DEG TH
Lowest to $7.8205
Rohm Semiconductor
Need more? Email Us
Sharp Microelectronics
SENSOR TILT 2PHASE 20MA TH /
Need more? Email Us
Rohm Semiconductor
Lowest to $16.1931
Rohm Semiconductor
SENSOR OPTO TRANS IMM REFL SMD
Lowest to $1.3860
Rohm Semiconductor
Lowest to $36.8699
Rohm Semiconductor
Lowest to $155.2955
NKK Switches
SENSOR TILT SW 30-60DEG 20MA TH
Need more? Email Us
E-Switch
SWITCH TILT SPST
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,325 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess