EN
  • EN
  • DE

D6F-20A5-000

Part No D6F-20A5-000
Manufacturer Omron
Catalog Flow Sensors
Description FLOW SENSOR MEMS 20L/MIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Last Time Buy
Sensing Range 0 ~ 20 LPM
Flow Sensor Type Air
Voltage - Input 10.8V ~ 26.4V
Port Size 0.196" (5mm)
Material - Body Thermoplastic resin / Aluminum alloy
Temperature Range - Operating -10°C ~ 60°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1598975-D6F-20A5-000
Ultra Librarian 3D Model Ultra Librarian D6F-20A5-000 CAD Model

Description

N

You May Also Be Interested in

Honeywell
SENSOR AIRFLOW 750SCCM LONG 5V
Lowest to $72.3043
Honeywell
HONEYWELL ZEPHYR AIRFLOW SENSOR
Need more? Email Us
Honeywell
HONEYWELL ZEPHYR AIRFLOW SENSOR
Need more? Email Us
Omron
AIRFLOW SENSOR 0-1 M/SEC 12/24V
Need more? Email Us
Omron
FLOW SENSOR MEMS 20L/MIN
Need more? Email Us
Honeywell
SENSOR AIRFLOW AMP 5 MBAR
Need more? Email Us
Honeywell
SENSOR AIRFLOW AMP 0-5 SLPM
Need more? Email Us
Omron
AIRFLOW SENSOR MEMS 20L/MIN
Need more? Email Us
Sensirion AG
AIR/GAS FLOW SENSOR +/-200 SLM W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess