EN
  • EN
  • DE

D6T-44L-06

Part No D6T-44L-06
Manufacturer Omron
Catalog Sensors, Transducers
Description SENSOR DIGITAL 0C-50C MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, TransducersTemperature SensorsAnalog and Digital Output
Manufacturer Omron Electronics Inc-EMC Div
Series D6T
Packaging Tray
Part Status Active
Sensor Type Digital, Local
Sensing Temperature - Local 5°C ~ 50°C
Output Type I2C
Voltage - Supply 4.5V ~ 5.5V
Operating Temperature 0°C ~ 50°C
Mounting Type User Defined
Package / Case Module
Supplier Device Package Module
Ultra Librarian 3D Model Ultra Librarian D6T-44L-06 CAD Model

You May Also Be Interested in

Murata Electronics North America
AMR SWITCH SENSOR
Lowest to $5.4545
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6 WDFN
Lowest to $22.2858
Isentek Inc.
3D Magnetometer for Drones
Lowest to $2.2572
AVX Corporation
THERM NTC 100KOHM 4160K 1206
Lowest to $0.3272
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Lowest to $0.9545
Maxim Integrated
ECONO POWER DIGITAL THERMOMETER
Lowest to $4.0909
OPTEK Technologies
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
Molex, LLC
TYPE B IND TRANSPARENT C4 24V
Lowest to $1.8000
Honeywell
SENSOR OPT SLOT PHOTOTRAN PCB MT
Lowest to $4.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.2827 $52.2827
3+ $42.8986 $128.6958
4+ $41.5580 $166.2320
5+ $40.2174 $201.0870
7+ $38.8769 $272.1383
9+ $34.8551 $313.6959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess