EN
  • EN
  • DE

E2A-M12KS02-M1-B1

Part No E2A-M12KS02-M1-B1
Manufacturer Omron
Catalog Proximity Sensors - Industrial
Description SENSOR PROX INDUCTIVE 2MM CYLIND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Sensor Type Inductive
Sensing Distance 0.079" (2mm)
Output Type PNP-NO, 3-Wire
Shielding Shielded
Material - Body Nickel-Plated Brass
Voltage - Supply 10V ~ 32V
Termination Style Connector
Operating Temperature -40°C ~ 85°C
Ingress Protection IP67, IP69K
Indicator LED
Package / Case Cylinder, Threaded - M12;5;9;7;10;8;3;4;2;1;1920;3689;600260;2608;2170;600443;1864;966;1738;4252;5730;2171;480;1885;2330;4275;5073;2540;23;591;236;39;1110;2046;68;4008;2078;5209;1882;223;5452;818;0;107920;73131;130402;15138;130227;64440;130229;38425;38461;45397;14315;1435;90;467;5137;96605;96647;96641;15153;96644;96646;2606;19089;76636;23146;46711;23149;23152;84423;84058;23159;46712;23162;23163;34402;23167;23168;34406;64947;34407;34408;64952;64960;64961;64959;1051;65551;5134;96608;81189;5857;2395;24195;11295;62236;75319;15539;11294;39448;14557;70217;4714;65607;109410;65608;12264;66356;76965;88223;105706;75207;2646;22305;96609;6183;73610;10814;96642;96643;96645;5729;64965;93337;15090;15087;93338;93339;93340;5423;115433;93341;93342;93343;115434;68896;93344;93345;93347;93346;93348;93349;93350;5155;93351;129000;128987;77035;112573;112480;96610;96607;9716;76637;86923;74015;66357;64962;64963;121418;121419;65101;121420;121421;62825;62824;64822;126878;126877;2550;31942;9795;27430;15639;129643;8984;62;61;3;804;0;2;1;1;326448;839012;358576;358679;364917;417682;835058;3740;503734;3741;476609;833234;476608;823348;3742;476618;689299;3743;702855;3744;824186;476622;788077;736022;825229;465049;476621;476615;476623;4484;456428;4662;4740;456429;4932;456430;5127;5241;5245;5250;5252;5261;456431;454734;5387;456432;456433;5821;456434;5917;6204;6235;6253;6274;476614;6278;454735;6282;6283;6287;6289;476610;476612;456435;6293;6759;7103;456436;7400;7772;449469;8198;8506;8509;8519;449470;824399;476611;8534;8540;8546;428209;8811;456437;8938;449471;456438;9270;835130;9423;427876;9440;456439;456440;10322;10332;456441;10351;10358;10366;10368;10371;10373;10374;10892;11117;11378;12156;12162;12182;476605;456442;456443;12187;12564;12852;12944;13758;13777;511047;456444;13793;13798;13802;14172;14858;15360;15377;15381;16215;16666;17037;17050;17367;17724;18755;18762;18771;20036;20923;21455;456445;21463;671622;23051;24277;24285;25305;26013;794498;794499;27115;28176;752467;454584;824187;28187;454585;29485;29569;31111;31774;33651;456367;476619;33674;33679;34021;35715;36976;38285;38290;38291;476604;45202;45208;701589;701577;45209;45212;45226;50504;50508;50512;488061;476606;825222;51569;54600;54601;794500;701588;825199;824188;62292;62296;497302;62300;62302;671634;497301;62304;467892;794502;825220;128030;673576;128031;825227;825226;456448;823349;131087;476617;134199;134201;824189;134203;823350;136845;825221;171421;171459;171460;456449;825223;831696;171462;173606;824190;179576;793979;179579;701587;179588;426956;467891;179602;206498;209608;209609;476616;209610;428672;456450;825224;252582;252891;831411;824470;824192;824193;271631;271634;788023;271636;271638;476607;703203;271641;296945;467890;298081;825219;456451;825228;478489;76506;76507;705198;456446;76515;80897;89367;89368;89369;794501;92615;825225;98908;117444;150085;794503;161829;180554;180868;824191;192377;460069;200414;235414;247041;304006;79489;460068;460070;151271;1;169249;228908;1;313767;313768;313769;313770;823606;823605;823604;823601;794840;492251;313771;313773;823603;823602;794497;313832;313834;313836;464664;332912;335810;427873;427875;427874;338722;823598;366799;701745;794489;823647;824184;824185;378985;378987;476601;464663;456424;476599;378989;736026;443941;380284;449468;456425;380569;380616;380617;380618;380619;380620;380621;380622;380623;380624;380625;380626;380627;380628;736023;794490;380604;737023;467889;380611;380612;380613;737024;456426;380614;380615;388182;388188;388205;388206;388207;388208;388209;388210;388211;388212;388213;388214;476602;476603;456427;390770;390971;823599;839011;701744;701743;476600;395622;395941;400467;400685;400686;400687;400688;484498;401297;13976;2
Ultra Librarian 3D Model Ultra Librarian E2A-M12KS02-M1-B1 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENSOR INDUCT 20MM NPN M18 NC
Need more? Email Us
Omron
SENSOR PROX
Need more? Email Us
Omron
SENSOR INDUCT 6MM PNP M12 NO/NC
Need more? Email Us
Omron
SENSOR INDUCT 1.5MM PNP M8 NO
Need more? Email Us
Omron
SENSOR INDUCT 14MM PNP M18 NC
Need more? Email Us
Omron
SENSOR INDUCT 14MM PNP M18 NO
Need more? Email Us
Omron
SENSOR INDUCT 6MM NPN M12 NC
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
Omron
SENSOR INDUCT 6MM PNP M12 NO/NC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess